EN
  • EN
  • DE

S71PL129JC0BFW9U0

Part No S71PL129JC0BFW9U0
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Description Specialty Memory Circuit PBGA64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039965-S71PL129JC0BFW9U0
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S71PL129JC0BFW9U0 CAD Model

Description

The S71PL129JC0BFW9U0 is a NOR Flash memory device manufactured by Cypress Semiconductor (now Infineon Technologies). It's a non-volatile memory chip that retains its data even when power is removed. It is typically used for storing boot code, application code, and data in embedded systems.

Applications:

  • Embedded Systems: Used in a variety of embedded systems, including industrial control systems, consumer electronics, and automotive electronics.
  • Networking Equipment: Used to store boot code and configuration data in routers, switches, and other networking devices.
  • Wireless Communication Devices: Stores firmware in wireless modules and devices.
  • Industrial Control Systems: Stores control programs and data logging information for industrial machines.
  • Automotive Applications: Stores firmware for various automotive embedded systems.

Features:

  • NOR Flash Technology: Uses NOR flash technology, which allows for fast random access and in-place execution of code.
  • High Density: Offers a high storage capacity for storing large amounts of code and data.
  • Fast Read Speeds: Provides fast read speeds for quick access to stored data.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Erase and Program Capability: Can be erased and reprogrammed multiple times, allowing for updates and modifications to stored data.
  • Sector Erase: Supports sector erase, allowing for selective erasure of specific memory regions.
  • Write Protection: Features write protection mechanisms to prevent accidental erasure or programming of critical data.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable data storage.
  • Fast Access Times: Allows for fast random access to stored data, enabling quick boot-up and execution of code.
  • Flexibility: Can be reprogrammed multiple times, allowing for easy updates and modifications to stored data.
  • Low Power Operation: Reduces power consumption in battery-powered applications.
  • Reliable Operation: Designed for reliable operation in a variety of environmental conditions.

Additional Details:

The S71PL129JC0BFW9U0's specific memory capacity, operating voltage, access times, and package type are detailed in the Infineon (formerly Cypress) datasheet. The datasheet provides comprehensive information on the device's electrical characteristics, timing diagrams, and programming procedures. The datasheet should be consulted for proper integration and operation.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess