EN
  • EN
  • DE

AD10242BZ

Part No AD10242BZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 12-Bit, 40 MSPS MCM A/D Converter with Analog Input Signal Conditioning
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate 40M
Number of Inputs 6
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 2
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 68-CLCC
Manufacturer Package 68-CLCC (24.13x24.13)
Win Source Part Number 1135601-AD10242BZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD10242
Introduction Date March 24, 1997
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD10242BZ CAD Model

Description

The AD10242BZ from Analog Devices Inc. is a state-of-the-art, high-speed analog-to-digital converter (ADC) that offers exceptional performance for demanding applications. This dual-channel device features a 12-bit resolution and is capable of sampling rates up to 40 MSPS (million samples per second), making it an ideal choice for high-speed data acquisition systems, radar and satellite communication, medical imaging, and professional video equipment.

Key Features and Benefits

  • High-Speed Performance: With a 40 MSPS sampling rate, the AD10242BZ ensures that high-frequency signals are captured with precision, reducing the risk of aliasing and providing accurate signal representation.
  • Dual-Channel Operation: The integrated two channels allow for simultaneous sampling of different signals, which is critical for applications that require phase-coherent or stereo signal processing.
  • Exceptional Accuracy: The 12-bit resolution offers fine quantization levels, enabling the capture of subtle signal nuances, which is particularly important in applications like medical imaging where detail is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, the AD10242BZ minimizes power usage without compromising performance, making it suitable for portable and remote applications.
  • Easy Integration: The ADC comes in a compact 68-pin ceramic package, facilitating easy integration into existing designs and systems.

Applications

The versatility of the AD10242BZ ADC makes it an excellent choice for a wide range of applications. Its high-speed sampling capability and dual-channel design are particularly well-suited for:

  • High-Resolution Radar and Sonar Systems
  • Satellite Communication Equipment
  • Professional Video Processing
  • Medical Imaging Technologies such as MRI and CT Scanners
  • Instrumentation and Test Equipment

With the AD10242BZ, Analog Devices Inc. continues to push the boundaries of ADC technology, providing designers with the tools they need to create advanced, reliable, and high-performance systems. Whether you're upgrading existing equipment or developing new solutions, this ADC is sure to meet and exceed your high-speed data conversion requirements.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,657.8923 $1,657.8923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess