EN
  • EN
  • DE

5B34-03

Part No 5B34-03
Manufacturer Analog Devices Inc.
Catalog OEM Parts (0 - 9)
Description Temp Sensor Analog Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 4 Hz
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Screw
Number of Pins 14
Operating Supply Voltage 5 V
Output Type Analog
RoHS Compliant
Win Source Part Number 1039431-5B34-03
Categories OEM Parts(0-9)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5B34-03 CAD Model

Description

The 5B34-03 from Analog Devices Inc. is a compact, high-performance isolated voltage input module that is part of the 5B series. This module is designed to provide reliable and accurate voltage measurement for industrial applications. The 5B34-03 offers signal conditioning for a wide range of input voltages, making it a versatile choice for engineers and technicians in various fields.

Key Features

  • Isolation: The 5B34-03 provides 1500V RMS input-to-output and channel-to-channel isolation, which protects the data acquisition system from harmful voltage spikes and surges.
  • Input Range: It accepts input voltage ranges from ±10mV to ±50V, which can be selected via jumpers or external wiring for flexible application use.
  • High Accuracy: With its precision components and design, the module ensures high accuracy and low noise performance, making it ideal for critical measurement tasks.
  • Easy Integration: The module's small size and industry-standard pinout make it easy to integrate into existing systems without the need for extensive redesign or space considerations.
  • Output: The 5B34-03 provides a high-level analog voltage output that is proportional to the input, facilitating easy interface with analog-to-digital converters, PLCs, and data acquisition systems.

Applications

The 5B34-03 is suitable for a wide range of applications including:

  • Process control and monitoring
  • Industrial automation
  • Data acquisition systems
  • Test and measurement equipment
  • Energy management

Specifications

Parameter Value
Input Voltage Range ±10mV to ±50V
Isolation 1500V RMS
Accuracy ±0.1% Span (typical)
Output Voltage 0 to +5V or 0 to +10V (selectable)

For engineers seeking precise voltage measurement with robust isolation, the 5B34-03 from Analog Devices Inc. offers an exceptional solution that combines flexibility, durability, and ease of use.

You May Also Be Interested in

TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Bi technologies
Lowest to $1.2869
Kemet
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess