EN
  • EN
  • DE

5B31-07

Part No 5B31-07
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description MODULE ISOL VOLT-IN +/-20V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1377535-5B31-07
Ultra Librarian 3D Model Ultra Librarian 5B31-07 CAD Model

Description

Product Overview: 5B31-07 Isolated Voltage Input Module

The 5B31-07 from Analog Devices Inc. represents a pinnacle in isolated voltage input modules, designed to deliver precision signal conditioning capabilities with a high degree of electrical isolation. This product is part of the renowned 5B series, which has been engineered to provide industrial-grade performance in a wide range of applications including process control, data acquisition systems, and test equipment.

Key Features:

  • High Voltage Isolation: The 5B31-07 offers a robust 1500 Vrms isolation barrier that protects the system from hazardous voltages, ensuring signal integrity and user safety.
  • Input Range Flexibility: This module accepts a broad range of input voltages, making it versatile for various industrial applications.
  • Output Signal: It provides a precision 0-5V or 0-10V output, which is linearly proportional to the input voltage, facilitating easy integration with analog-to-digital converters and PLC systems.
  • High Accuracy: Ensuring reliable measurements, the 5B31-07 boasts a high accuracy level, minimizing signal distortion and enabling precise data acquisition.
  • Easy Configuration: The module features user-configurable input ranges, allowing customization to specific application requirements without the need for additional hardware.
  • Compact Design: With its small footprint, the 5B31-07 is designed to save valuable board space while still providing optimal functionality.
  • Robust Construction: Built to withstand harsh industrial environments, the module is encapsulated in a thermally conductive epoxy, which provides additional protection against mechanical stress, humidity, and airborne contaminants.

Applications:

The 5B31-07 is ideally suited for a variety of industrial and instrumentation applications where isolation and signal conditioning are critical. This includes:

  • Motor control systems
  • Energy management systems
  • Industrial process monitoring
  • Electrical power grid monitoring
  • Automated test equipment

With its combination of features, the 5B31-07 from Analog Devices Inc. is an excellent choice for professionals seeking a reliable and high-performance solution for voltage measurement and signal conditioning in demanding environments.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $4.3657
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess