EN
  • EN
  • DE

5962-9313001MPA

Part No 5962-9313001MPA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP GENERAL PURPOSE 8CERDIP / Video Amp 1 General Purpose 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Applications General Purpose
Number of Circuits 1
Slew Rate 360V/µs
Current - Supply 14.5 mA
Current - Output / Channel 50 mA
Voltage - Supply, Single/Dual (±) ±4V ~ 16.5V
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number 5962-9313001
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 907599-5962-9313001MPA
Ultra Librarian 3D Model Ultra Librarian 5962-9313001MPA CAD Model

Description

The 5962-9313001MPA, manufactured by Analog Devices Inc., is a high-performance, precision operational amplifier designed for a wide range of applications. This particular model is known for its reliability and robustness, which makes it an excellent choice for mission-critical applications in aerospace and military industries.

Key Features

  • High Precision: With its advanced design, the 5962-9313001MPA delivers exceptional accuracy and stability, which is essential for sensitive instrumentation and measurement applications.
  • Wide Operating Range: This operational amplifier can function effectively across a broad range of temperatures, making it suitable for harsh environments.
  • Durable: The product is built to meet the stringent requirements of the military standards, ensuring durability and long-term performance.
  • Low Noise: It features low noise levels, which is critical for applications that demand a high signal-to-noise ratio.
  • Versatility: This op-amp can be used in a variety of circuit configurations, providing flexibility in design for engineers.

Applications

The 5962-9313001MPA is ideal for a range of high-tech applications, including:

  • Aerospace instrumentation
  • Defense electronics
  • Precision data acquisition systems
  • Medical equipment
  • Test and measurement devices

Quality and Standards

As with all products from Analog Devices Inc., the 5962-9313001MPA meets the highest quality standards and is compliant with military specifications. It is rigorously tested to ensure performance under extreme conditions and is certified for use in applications where only the most reliable components can be considered.

Technical Specifications

For detailed technical specifications, reference the datasheet and product documentation provided by Analog Devices Inc. Engineers and designers should consult this material to ensure proper integration of the 5962-9313001MPA into their projects.

You May Also Be Interested in

Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
Need more? Email Us
Texas Instruments
Lowest to $4.5864
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess