EN
  • EN
  • DE

129472-HMC822LP6CE

Part No 129472-HMC822LP6CE
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL HMC822LP6CE 2FO / HMC822LP6CE Clock Generator and Synthesizer Evaluation Kit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Timing, PLL
Utilized IC / Part HMC822LP6CE
Primary Attributes Single Fractional-N PLL with VCO
Supplied Contents Board(s)
Win Source Part Number 776152-129472-HMC822LP6CE
Popularity Medium
Supply and Demand Status Balance
Family Name 129472-HMC822LP6CE
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 129472-HMC822LP6CE CAD Model

Description

The HMC822LP6CE from Analog Devices Inc. is a state-of-the-art Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO), offering high performance in frequency synthesis and signal generation. This advanced component is designed for a wide range of applications, including telecommunications, aerospace, and defense systems, where precise and stable frequency control is crucial.

Key Features

  • Wide Frequency Range: The device supports a broad frequency range, making it suitable for various applications that require different frequency bands.
  • Low Phase Noise: Engineered to provide low phase noise performance, the HMC822LP6CE ensures signal integrity and quality, which is vital for high-speed data communications and sensitive instrumentation.
  • Fractional-N Frequency Synthesis: This feature allows for fine frequency resolution, enabling the synthesis of very small frequency steps, which is essential for modern digital communication systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design complexity and can help reduce the overall size of the end product, as it minimizes the need for external components.
  • Programmable Charge Pump Current: The device offers a programmable charge pump current, providing designers with flexibility to optimize loop filter characteristics to meet specific system requirements.
  • Multiple Power-Down Modes: With its power-down modes, the HMC822LP6CE is capable of reducing power consumption when the PLL is not in use, making it suitable for power-sensitive applications.

Applications

The HMC822LP6CE is ideal for a variety of applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Radar and Navigation Systems
  • Point-to-Point Microwave Links

Package and Quality

The device is offered in a compact 6x6mm LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Analog Devices Inc. ensures high-quality standards, with the HMC822LP6CE being RoHS compliant and lead-free, reflecting the company's commitment to environmental responsibility and product reliability.

You May Also Be Interested in

Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess