EN
  • EN
  • DE

LTC1727IS8-5#TRPBF

Part No LTC1727IS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector 3 Channel 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC1727
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879135-LTC1727IS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1727IS8-5#TRPBF CAD Model

Description

Analog Devices Inc. LTC1727IS8-5#TRPBF Product Overview

The LTC1727IS8-5#TRPBF is a high-performance, precision triple supervisor IC designed by Analog Devices Inc. to ensure reliable system operation through monitoring power supplies in digital systems. This component is especially suited for applications that require strict voltage regulation and supervision, such as microprocessor systems, portable electronics, and industrial controllers.

Key Features

  • Precision Monitoring: The LTC1727IS8-5#TRPBF offers precise monitoring of three supply voltages, ensuring that all system voltages remain within specified thresholds for optimal performance.
  • Adjustable Reset Thresholds: It allows for adjustable reset thresholds, giving designers the flexibility to tailor the voltage monitoring to specific system requirements.
  • Low Power Consumption: The device is designed for minimal power consumption, making it an ideal choice for battery-powered applications where power efficiency is critical.
  • Wide Operating Temperature Range: With an industrial temperature range from -40°C to 85°C, this supervisor IC can reliably operate in harsh environments.
  • Compact Package: Housed in a narrow 8-lead SOIC package, the LTC1727IS8-5#TRPBF saves valuable board space, which is crucial for space-constrained designs.

Applications

The LTC1727IS8-5#TRPBF is versatile and can be used in various applications, including:

  • Microprocessor Systems
  • Portable and Battery-Powered Equipment
  • Industrial Controls
  • Automotive Systems
  • Communication Devices

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC1727IS8-5#TRPBF is manufactured with the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. Its robust design ensures that it maintains performance over its entire operating temperature range, providing peace of mind for system designers.

Overall, the LTC1727IS8-5#TRPBF from Analog Devices Inc. is a reliable and efficient solution for voltage monitoring and system supervision, offering both flexibility and precision in a compact form factor. Its combination of features makes it an excellent choice for a wide range of applications where system stability and reliability are paramount.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,112 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess