EN
  • EN
  • DE

AP432QLA

Part No AP432QLA
Manufacturer Anachip Corp
Catalog Hard To Find
Description Adjustable Precision Shunt Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Anachip Corp
Win Source Part Number 1145778-AP432QLA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP432QLA CAD Model

Description

The AP432QLA is a precision 1.24V shunt regulator manufactured by Anachip Corp. This three-terminal adjustable shunt regulator offers excellent temperature stability and is ideal for applications requiring a precise voltage reference. It is frequently used in error amplifiers, power supplies, and instrumentation circuits.

Applications:

  • Linear Regulators: Used as a voltage reference in linear voltage regulators.
  • Switching Power Supplies: Providing accurate voltage feedback for control loops.
  • Voltage Monitors: Implementing precision voltage monitoring circuits.
  • Error Amplifiers: Serving as a reference in error amplifier circuits.
  • Instrumentation Circuits: Used in precision measurement equipment.

Features:

  • Adjustable Output Voltage: Output voltage can be set to any value between Vref (1.24V) and the maximum operating voltage using external resistors.
  • Low Temperature Coefficient: Provides stable voltage reference over a wide temperature range.
  • Low Output Noise: Minimizes noise in regulated voltage outputs.
  • High Accuracy: Offers a precise voltage reference for accurate control.
  • Low Dynamic Output Impedance: Improves stability and transient response.

Benefits:

  • Precision Voltage Regulation: Provides a stable and accurate voltage reference for critical applications.
  • Flexible Output Voltage: Adjustable output allows for use in a wide range of applications.
  • Improved Stability: Low temperature coefficient and dynamic output impedance enhance stability.
  • Reduced Noise: Low output noise minimizes interference in sensitive circuits.
  • Simplified Design: Easy to implement with minimal external components.

Additional Details:

The AP432QLA operates by shunting current to ground to maintain a constant voltage at its output. The output voltage is determined by the ratio of two external resistors connected to the adjust pin. The device has a low temperature coefficient, ensuring that the output voltage remains stable even with variations in temperature. The datasheet provides detailed specifications, including the reference voltage tolerance, temperature coefficient, and operating current range. The package type and pinout are critical for proper implementation.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess