EN
  • EN
  • DE

ATMEGA88PA-15AZT

Part No ATMEGA88PA-15AZT
Manufacturer Atmel
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1512+
Reference case QFP32
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 717729-ATMEGA88PA-15AZT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA88PA-15AZT CAD Model

Description

The ATMEGA88PA-15AZT is a low-power, high-performance AVR RISC-based microcontroller from Microchip (formerly Atmel). It combines 8KB ISP flash memory, 1KB SRAM, 512B EEPROM, 23 general purpose I/O lines, 32 general purpose working registers, Timer/Counters with PWM, USART, SPI, and I2C serial interfaces, ADC, and programmable watchdog timer with internal oscillator. It supports a maximum frequency of 15 MHz.

Applications

  • Home Automation
  • Industrial Control Systems
  • Consumer Electronics
  • Remote Controls
  • Sensor Networks

Features

  • High-performance, Low-power AVR® 8-bit Microcontroller
  • Advanced RISC Architecture: 131 Powerful Instructions – Most Single-clock Cycle Execution
  • 8K Bytes of In-System Self-Programmable Flash program memory
  • 1K Bytes of SRAM
  • 512 Bytes of EEPROM
  • 23 Programmable I/O Lines
  • Peripheral Features: Timer/Counters with PWM channels, USART, SPI, and I2C Serial Interfaces, 10-bit ADC
  • Programmable Watchdog Timer with Internal Oscillator
  • Internal Calibrated Oscillator
  • Up to 15 MIPS Throughput at 15 MHz
  • Operating Voltage: 1.8 - 5.5V

Benefits

  • Flexibility: The ATMEGA88PA-15AZT offers a wide range of peripherals and memory options, making it suitable for a broad range of applications.
  • Low Power Consumption: Its low-power design extends battery life in portable applications.
  • High Performance: The AVR RISC architecture provides high performance with low power consumption.
  • Ease of Programming: The AVR instruction set is easy to learn and use, simplifying software development.
  • Robustness: The microcontroller is designed to operate reliably in harsh environments.

Additional Details

The ATMEGA88PA-15AZT is available in various packages including QFN, TQFP, and PDIP. The '15' in the part number indicates the maximum operating frequency of 15 MHz. The 'AZT' likely refers to the package type and temperature range. Programming can be achieved through ISP (In-System Programming) or JTAG interfaces. It's often used in embedded systems where a balance of performance, low power, and flexibility are required. The ATMEGA88PA is a popular choice due to its good balance of features and cost. Datasheets are readily available and contain a wealth of information to facilitate development.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4148 $52.9776
28+ $3.6224 $101.4272
43+ $3.5092 $150.8956
59+ $3.3960 $200.3640
77+ $3.2828 $252.7756
102+ $2.9432 $300.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess