EN
  • EN
  • DE
  • IT

AP1501-50T5

Part No AP1501-50T5
Manufacturer Anachip Corp
Catalog Hard To Find
Description 150 KHZ 3A PWM BUCK DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145355-AP1501-50T5
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP1501-50T5 CAD Model

Description

The AP1501-50T5 is a 150KHz 3A Step-Down DC-DC Converter manufactured by Anachip Corp. It's designed for applications requiring efficient power conversion from a higher voltage to a lower voltage with a maximum output current of 3A. It offers a fixed 5V output, simplifying design and minimizing external components.

Applications:

  • LCD Monitors and LCD TVs: Used to power the various components requiring 5V.
  • DVD Players: Provides a stable 5V supply for the player's internal circuitry.
  • Set-Top Boxes: Efficiently converts the input voltage to the required 5V for the STB's operation.
  • Power Adapters: Used in wall-wart style adapters to convert AC or DC input voltage to a regulated 5V output.
  • Distributed Power Systems: Can be integrated into systems where a 5V rail is needed from a higher voltage source.

Features:

  • 3A Output Current: Delivers up to 3A of continuous output current.
  • 150KHz Fixed Switching Frequency: Operates at a fixed frequency, allowing for easier filtering and noise management.
  • Thermal Shutdown Protection: Protects the device from overheating by shutting down the output.
  • Current Limit Protection: Prevents damage from overcurrent conditions by limiting the output current.
  • Wide Input Voltage Range: Supports a wide range of input voltages, typically from 4.5V to 40V, providing flexibility in different applications.
  • Internal Compensation: Reduces the number of external components required for stable operation.
  • Fixed Output Voltage: Provides a stable and accurate 5V output.

Benefits:

  • High Efficiency: Provides efficient power conversion, minimizing power loss and heat generation.
  • Reduced Component Count: Simplifies the design and reduces the bill of materials (BOM) cost.
  • Improved Reliability: Integrated protection features enhance the reliability of the system.
  • Stable Output Voltage: Ensures a stable and accurate 5V output, crucial for sensitive electronic components.
  • Easy to Use: Simple to integrate into existing designs with minimal external components.

Additional Details:

The AP1501-50T5 utilizes a simple, yet effective, design topology to achieve high efficiency and stable operation. It's typically available in a TO-252 package. External components, such as input and output capacitors and an inductor, are required for proper operation. The inductor value is crucial and depends on the input voltage and output current requirements. Datasheets provide detailed information on selecting the appropriate external components and designing the PCB layout for optimal performance. The device incorporates internal protection features to ensure safe operation under various fault conditions. The internal compensation network contributes to the device's stability and reduces the need for complex external compensation circuitry.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess