EN
  • EN
  • DE
  • IT

XL7001E1

Part No XL7001E1
Manufacturer XLSemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842843-XL7001E1
Ultra Librarian 3D Model Ultra Librarian XL7001E1 CAD Model

Description

The XL7001E1 is a 0.4A, 80V Step-Down DC-DC Converter manufactured by XLSemi. This is a high voltage buck converter with excellent load and line regulation.

Applications:

  • Power Adapters: Employed in wall adapters and power supplies requiring higher voltage input capabilities.
  • Industrial Power Supplies: Utilized in industrial applications where high voltage inputs are common.
  • LED Lighting: Suitable for driving LEDs in applications requiring higher voltage ranges.
  • Battery Chargers: Can be used in battery charging circuits with a higher input voltage.
  • Distributed Power Systems: Implemented in systems where high voltage power needs to be stepped down efficiently.

Features:

  • Wide Input Voltage Range: Operates with input voltages from 8V to 80V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • High Efficiency: Achieves high efficiency, improving power savings.
  • Fixed Switching Frequency: Operates at a fixed switching frequency, simplifying design.
  • Excellent Line and Load Regulation: Provides a stable output voltage despite variations in input voltage and load current.
  • Built-in Over Current Protection: Protects the converter from damage due to excessive output current.
  • Built-in Thermal Shutdown Function: Protects the converter from overheating.
  • Available in SOP8 Package: Small Outline Package for compact designs.

Benefits:

  • Efficient Power Conversion: High efficiency reduces power loss and increases energy savings.
  • Compact Solution: Small package size allows for use in space-constrained applications.
  • Reliable Operation: Built-in protection features ensure reliable operation.
  • Cost-Effective: Provides a cost-effective solution for high voltage step-down conversion.
  • Simple Implementation: Requires few external components.

Additional Details:

The XL7001E1 operates with Pulse Width Modulation (PWM) and the compensation network offers stability to the converter. The converter is designed to operate over a wide temperature range. The Enable pin provides shutdown functionality reducing power consumption when the converter is not in use. The XL7001E1 is suitable for applications where a robust and efficient step-down conversion is required from higher voltage sources, providing a stable and regulated output for sensitive electronic components. The high input voltage capability makes it ideal for industrial applications where fluctuations are common.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess