EN
  • EN
  • DE

AP1084D33L

Part No AP1084D33L
Manufacturer Anachip Corp
Catalog Hard To Find
Description 5A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145192-AP1084D33L
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1084D33L CAD Model

Description

The AP1084D33L is a low dropout (LDO) voltage regulator manufactured by Anachip Corp. It is designed to provide a stable 3.3V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. LDO regulators are commonly used in electronic devices to ensure a consistent power supply for sensitive components.

Applications

  • Microcontroller power supplies
  • Logic circuits
  • Battery-powered devices
  • Post-regulation for switching power supplies
  • Consumer electronics

Features

  • Low dropout voltage
  • 3.3V fixed output voltage
  • High output current capability
  • Overcurrent protection
  • Thermal shutdown protection
  • Short-circuit protection
  • Available in various package options (e.g., TO-252)

Benefits

  • Stable and reliable power supply for sensitive components
  • Extended battery life in portable devices due to low dropout voltage
  • Protection against damage from overcurrent, overheating, and short circuits
  • Simplified power supply design
  • Reduced noise and ripple in the output voltage
  • Easy to use and integrate into electronic circuits

Additional Details

The AP1084D33L is designed for applications where a stable and regulated 3.3V power supply is required. The low dropout voltage characteristic allows it to operate efficiently even when the input voltage is close to the output voltage, making it suitable for battery-powered applications where the battery voltage gradually decreases. The regulator also incorporates several protection features, such as overcurrent protection, thermal shutdown protection, and short-circuit protection, to protect the device and the connected circuitry from damage.

The specific package type affects the thermal performance of the regulator. The TO-252 package allows for effective heat dissipation, enabling the regulator to deliver higher output current. Proper heatsinking might be necessary depending on the output current and ambient temperature. The AP1084D33L also features a stable output voltage over a wide range of input voltages and output currents. This stability is critical for ensuring the proper operation of sensitive electronic components.

The device requires external capacitors at the input and output for stable operation. The input capacitor provides a stable voltage source for the regulator, while the output capacitor smooths out the output voltage and reduces noise. The values of these capacitors depend on the specific application requirements, but typical values range from 10µF to 100µF. Always refer to the datasheet for recommended component values and layout guidelines to ensure optimal performance.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9866 $59.5980
75+ $1.6309 $122.3175
110+ $1.5789 $173.6790
155+ $1.5281 $236.8555
200+ $1.4772 $295.4400
265+ $1.3248 $351.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess