EN
  • EN
  • DE

LTC4306CUFD#TRPBF

Part No LTC4306CUFD#TRPBF
Manufacturer Linear Technology
Catalog Interface - Specialized
Description IC MUX 4CH 2-WIRE BUS 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Multiplexer with Amplifier
Supply Voltage - Operating 2.2 V to 5.5 V
Case / Package 24-QFN (5x4)
Mounting Surface Mount
Win Source Part Number 136791-LTC4306CUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4306CUFD#TRPBF CAD Model

Description

Product Overview: LTC4306CUFD#TRPBF

The LTC4306CUFD#TRPBF is a high-performance, 4-channel, 2-wire bus multiplexer with bus buffer from Linear Technology, which is now part of Analog Devices. This advanced IC is designed to provide a seamless interface for multiple I2C devices or extend the I2C bus communication distance. Its robust design ensures compatibility with I2C, SMBus, and other systems based on similar protocols.

Key Features:

  • 4-Channel Multiplexing: The device allows one of four downstream channels to be selected via the I2C bus, enabling the connection of multiple I2C devices with the same address or the separation of bus segments for increased reliability and noise immunity.
  • Level Translation: The LTC4306CUFD#TRPBF is capable of translating between different voltage levels, allowing for system flexibility and compatibility with devices operating at various voltage levels.
  • High Noise Immunity: This product includes built-in rise time accelerators and a strong pull-up current source for enhanced performance in noisy environments.
  • Capacitance Buffering: The device can buffer heavily loaded buses, enabling the connection of more I2C devices or longer cable lengths without signal integrity issues.
  • Low Standby Current: It features a low standby current, making it suitable for power-sensitive applications.
  • Flow-Through Design: The LTC4306CUFD#TRPBF's flow-through design minimizes PCB layout problems, ensuring a straightforward design process.

Applications:

The LTC4306CUFD#TRPBF is ideal for a wide range of applications, including:

  • Servers and Networking Equipment
  • Data Storage Systems
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Automotive Networks

Quality and Reliability:

Linear Technology's LTC4306CUFD#TRPBF is designed with the highest standards of quality and reliability, ensuring stable and consistent performance in various operating conditions. The device is available in a 24-lead QFN package and is specified over the commercial and industrial temperature ranges.

Overall, the LTC4306CUFD#TRPBF is an excellent choice for designers who require a reliable and flexible solution for managing complex I2C bus configurations in their electronic systems.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 346 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess