EN
  • EN
  • DE

SL900A-AQFM

Part No SL900A-AQFM
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 860-960MHZ 16QFN / RFID Transponder IC 860MHz ~ 960MHz ISO 15693 SPI 1.2V ~ 3.6V 16-VQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr ams
Package Tape & Reel
Product Status Obsolete
Type RFID Transponder
Frequency 860MHz ~ 960MHz
Standards ISO 15693
Interface SPI
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (5x5)
Other Names SL900A-AQFMCT,SL900A-AQFMTR,186890014,SL900A-AQFMDKR
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235602-SL900A-AQFM
Ultra Librarian 3D Model Ultra Librarian SL900A-AQFM CAD Model

Description

The ams SL900A-AQFM RFID Transponder operates at a frequency range of 860MHz to 960MHz and has an SPI interface.

  • Frequency Range: 860MHz to 960MHz
  • Interface: SPI
  • Package: surface mount package of 16-QFN (5x5)
  • Packaging: tape & reel
  • Operating Temperature Range: -40°C to 125°C
  • Categorized under: RF/IF and RFID>RFID, RF Access, Monitoring ICs
  • Case/Package: 16-VQFN Exposed Pad
  • MSL Level: 3 (168 Hours)
  • REACH Status: unaffected

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.5150
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess