EN
  • EN
  • DE

AS5510-DWLT

Part No AS5510-DWLT
Manufacturer ams
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT I2C 6WLCSP / Hall Effect Sensor Single Axis 6-WLCSP (1.4x1.1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr ams
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type I2C
Sensing Range ±50mT
Voltage - Supply 2.5V ~ 3.6V
Current - Supply (Max) 3.5mA (Typ)
Resolution 10 b
Temperature Range - Operating -30°C ~ 85°C (TA)
Supplier Device Package 6-WLCSP (1.4x1.1)
Mounting SMD (SMT)
Package / Case 6-UFBGA, CSPBGA
Base Product Number AS5510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 184550025,AS5510-DWLTDKR,AS5510-DWLTCT,AS5510-DWLTTR,AS5510-DWLT-ND,184550011,AS5510DWLT
Standard Package 12,000
Win Source Part Number 1173473-AS5510-DWLT
Ultra Librarian 3D Model Ultra Librarian AS5510-DWLT CAD Model

Description

The AS5510-DWLT is an electronic component manufactured by ams.

  • Application: Linear and Compass
  • Win Source Part Number: 1173473-AS5510-DWLT
  • Package: Tape and Reel
  • Axis: Single
  • Sensing Range: ±50mT
  • Resolution: 10b
  • Output Type: I2C
  • Voltage Supply: 2.5V to 3.6V
  • Operating Temperature: -30°C to 85°C
  • Alternative Part: AS5510DWLT
  • Package / Case: 6-UFBGA, CSPBGA
  • Supplier Device Package: 6-WLCSP (1.4x1.1)

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444
Micronas GmbH
TO92-UT
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.8797
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Honeywell
SENSOR HALL EFFECT ANALOG 3SIP
Lowest to $2.3539

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8212 $54.6360
70+ $1.4944 $104.6080
105+ $1.4477 $152.0085
145+ $1.4010 $203.1450
185+ $1.3543 $250.5455
250+ $1.2142 $303.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess