EN
  • EN
  • DE

AS3931-ZTST

Part No AS3931-ZTST
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Description IC ASK RECEIVER 3CH LP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ams
Packaging Reel
Part Status Last Time Buy
Type RFID Reader
Frequency 19kHz ~ 150kHz
Interface SPI
Voltage - Supply 2.4 V ~ 5.5 V
Temperature Range - Operating -20°C ~ 65°C
Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Win Source Part Number AS3931-ZTST-59561
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS3931-ZTST CAD Model

Description

AS3931-ZTST 3D Low-Frequency Wake-Up Receiver

The AS3931-ZTST is a powerful 3D low-frequency wake-up receiver, engineered to detect signals and allow systems to transition from a low-power sleep mode to active mode. This enhances the energy efficiency of battery-operated devices.

  • Applications/Projects:
    • Remote keyless entry systems
    • Smart home devices
    • Battery-powered sensors
    • Wearable technology
  • Key Features and Benefits:
    • Low-frequency detection in 3D space
    • Extremely low power consumption
    • Adjustable sensitivity and signal detection
    • Small footprint suitable for compact designs
  • Additional Details:
    • Selectable frequency channels for customization
    • Excellent immunity to interference

You May Also Be Interested in

Others
Lowest to $28.8819
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess