EN
  • EN
  • DE

AS3644

Part No AS3644
Manufacturer ams
Catalog PMIC - LED Drivers
Description Ultra Small Low Cost 320mA Inductive White LED Flash Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 1147365-AS3644
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS3644 CAD Model

Description

The AS3644 is a highly integrated LED driver from ams (Austria Microsystems), designed primarily for driving LEDs in applications such as displays and backlighting. It incorporates features to ensure efficient and reliable LED operation, including current regulation, dimming control, and protection mechanisms. This device is particularly well-suited for applications where precise control over LED brightness and color is required, while also minimizing power consumption.

Applications

  • Mobile Devices: LED backlighting for LCD displays in smartphones, tablets, and other portable devices.
  • Wearable Devices: LED drivers for displays and indicators in smartwatches, fitness trackers, and other wearables.
  • Automotive Lighting: Ambient lighting, dashboard indicators, and other LED lighting applications in vehicles.
  • General Lighting: LED drivers for small-scale lighting applications, such as decorative lighting and task lighting.
  • Industrial Equipment: LED indicators and backlighting in industrial control panels and instrumentation.

Features

  • High Efficiency: Designed for high efficiency to minimize power consumption and extend battery life.
  • Precise Current Regulation: Provides accurate and stable LED current regulation for consistent brightness.
  • Dimming Control: Offers various dimming options, such as PWM dimming, for precise brightness control.
  • Protection Features: Includes overvoltage protection, overcurrent protection, and short-circuit protection for reliable operation.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • I2C Interface: Features an I2C interface for easy configuration and control.

Benefits

  • Energy Saving: High efficiency reduces power consumption and extends battery life.
  • Consistent Brightness: Precise current regulation ensures consistent LED brightness.
  • Flexible Brightness Control: Dimming options allow for precise control over LED brightness.
  • Reliable Operation: Protection features ensure reliable operation and prevent damage to the LEDs and driver.
  • Simplified Design: Integrated features simplify circuit design and reduce the number of external components.

Additional Details

The AS3644 typically operates from a low voltage supply and is available in a compact surface-mount package. The device is configured and controlled via an I2C serial interface. Detailed electrical characteristics, performance graphs, and application notes are available in the product datasheet. External components, such as resistors and capacitors, may be required to optimize performance and provide additional protection.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4275 $64.2375
100+ $1.1713 $117.1300
155+ $1.1347 $175.8785
215+ $1.0981 $236.0915
275+ $1.0616 $291.9400
365+ $0.9517 $347.3705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess