Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Programmable Oscillators
Mfr Microchip Technology
Series DSC8102
Package Tube
Base Resonator MEMS
Type XO (Standard)
Programmable Type Blank (User Must Program)
Available Frequency Range 10 MHz ~ 460 MHz
Function Standby
Output LVPECL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability (Total) ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 58mA
Ratings AEC-Q100
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Base Product Number DSC8102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 576-4698
Standard Package 110
Win Source Part Number 1157722-DSC8102CI5
Ultra Librarian 3D Model Ultra Librarian DSC8102CI5 CAD Model

Description

The DSC8102CI5 is a high-performance, low-power frequency oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is part of the DSC8000 series, which is known for its stability and reliability in a wide range of applications.

Key Features

  • Frequency Range: The DSC8102CI5 offers a frequency range that is suitable for a broad spectrum of applications, ensuring versatility in use.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this oscillator maintains its performance while minimizing power consumption, making it ideal for portable and battery-operated devices.
  • Stability: Temperature-compensated crystal oscillators (TCXOs) like the DSC8102CI5 provide excellent frequency stability over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Compact Size: The small footprint of the DSC8102CI5 makes it a perfect choice for space-constrained applications, without compromising on the quality of the signal.
  • Output Options: This oscillator supports various output types, including CMOS, LVPECL, and LVDS, offering flexibility for different design requirements.
  • Programmability: Users can program the frequency, output type, and control voltage settings to match specific application needs, further enhancing the product's adaptability.

Applications

The DSC8102CI5 is suited for a multitude of applications, including but not limited to:

  • Wireless communications
  • Networking equipment
  • Portable electronics
  • Industrial controls
  • Medical devices

Quality and Support

Microchip Technology is committed to providing customers with high-quality products and support. The DSC8102CI5 is backed by Microchip's reputation for delivering robust and reliable components that are thoroughly tested to meet stringent industry standards. Customers can also benefit from Microchip's extensive support network, which includes technical documentation, development tools, and a dedicated support team.

Whether you're developing cutting-edge technology or looking for a reliable component for your current project, the DSC8102CI5 from Microchip Technology is an excellent choice that combines performance with versatility.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVPECL
Need more? Email Us
ECAD model for ASG-P-X-A-500.000MHZ
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
ECAD model for CCPD-575X-20-125.000
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
ECAD model for XUP736150.000JU6I
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVDS SMD
Need more? Email Us
ECAD model for 510FBA200M000AAG
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
ECAD model for OX4114A-D3-1-12.800-3.3
Microchip Technology
MEMS OSC XO 150.0000MHZ LVPECL
Need more? Email Us
ECAD model for DSC1122BI2-150.0000T
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
ECAD model for CCPD-033-50-77.760
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
ECAD model for 510ABA100M000BAG
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for ECS-1618-060-BN-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention