Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ams
Packaging Reel - TR
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Operating Supply Voltage 1 V ~ 1.8 V
Features Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control
Mounting SMD
Operating Temperature Range -20°C ~ 85°C (TA)
Manufacturer Package 32-QFN (5x5)
Package 32-VFQFN Exposed Pad
Win Source Part Number 1147347-AS3422-EQFP
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Limited
Family Name AS3422
Introduction Date June 10, 2012
ECCN EAR99
Country of Origin Austria
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AS3422-EQFP CAD Model

Description

The AS3422 from ams is a class AB audio amplifier with a voltage supply range of 1V to 1.8V.

  • Product Name: AS3422
  • Manufacturer: ams
  • Type: Class AB Audio Amplifier
  • Voltage Supply: 1V to 1.8V
  • Application: Headphones
  • Channels: 2 (Stereo Output)
  • Package: 32-VFQFN Exposed Pad
  • Feature: Short-Circuit Protection
  • Includes: Volume Control, Microphone, Mute, Differential Inputs, Input Multiplexer, and Depop
  • Operating Temperature: -20°C to 85°C (TA)
  • Mounting Type: Surface Mount (SMD)
  • Category: Integrated Circuits (ICs)

You May Also Be Interested in

ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
STMicroelectronics
IC AMP CLASS AB STEREO 108MW 8SO / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Lowest to $1.2612
ECAD model for TS486ID
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
National Semiconductor (TI)
AUDIO AMPLIFIER, 0.035W, 2 CHANN
Lowest to $0.4415
ECAD model for LM4910LQX/NOPB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $8.0345 $72.3105
20+ $6.5934 $131.8680
31+ $6.3865 $197.9815
42+ $6.1808 $259.5936
55+ $5.9751 $328.6305
73+ $5.3568 $391.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,900 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention