Products specifications Report Issue?

Category Connectors, InterconnectsD-Sub, D-Shaped ConnectorsD-Sub Connector Assemblies
Mfr HARTING
Packaging Bulk
Part Status Active
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 25
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6.5A
Backset Spacing 0.409" (10.40mm)
Features Grounding Indents
Contact Form Stamped
Dielectric Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Contact Material Copper Alloy
Operating Temperature -55°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian 09653226802 CAD Model

You May Also Be Interested in

TE Connectivity
732-8255-16
Need more? Email Us
ECAD model for 732-8255-16
Amphenol FCI
CONN HEADER VERT 4POS 2.54MM
Need more? Email Us
ECAD model for 68002-104HLF
TE Connectivity
CONN D-SUB FEMALE SCREW LOCK
Need more? Email Us
ECAD model for 5745563-3
TE Connectivity
MTC100 CONNECTOR SHELL 10POS
Need more? Email Us
ECAD model for MTC100-JH1-P22
Amphenol
M SERIES, ACCESSORY, WATERPROOF
Need more? Email Us
ECAD model for CAP-WBDFSMA1
Amphenol FCI
CNR ACC PLASTIC
Need more? Email Us
ECAD model for 8630CH09M3LF
Amphenol FCI
CONN FPC TOP 40POS 0.5MM R/A
Need more? Email Us
ECAD model for 62684-40210E9ALF
TE Connectivity
CONN RCPT HSNG 68POS TIMERS BLK
Lowest to $10.6597
ECAD model for 963598-1
Amphenol FCI
CONN D-SUB RCPT 25POS SOLDER CUP
Need more? Email Us
ECAD model for DB25S065TLF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention