EN
  • EN
  • DE

AS1115-BSST

Part No AS1115-BSST
Manufacturer ams
Catalog PMIC - Display Drivers
Description IC DRVR 64 LED 7SEG 8 DGT 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 23 Weeks
Features LED Driver 24-QSOP
Manufacturer ams
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SSOP (0.154", 3.90mm Width)
Case / Package 24-QSOP
Family Name AS1115
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS1115BSST, AS1115-BSSTCT, 180230027, AS1115-BSSTDKR, AS1115-BSST-ND, AS1115-BSSTTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861811-AS1115-BSST
Ultra Librarian 3D Model Ultra Librarian AS1115-BSST CAD Model

Description

The AS1115-BSST is an LED driver from ams that is designed with a 24-QSOP package.

  • Operating Temperature: -40°C to 85°C
  • Application: Controlling LED Displays
  • Maximum Quantity per Package: 2500
  • Mounting: Surface Mount
  • Estimated Production Lead Time: 23 weeks
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Popularity: Yes

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5737 $50.3107
27+ $3.7528 $101.3256
42+ $3.6355 $152.6910
57+ $3.5182 $200.5374
74+ $3.4009 $251.6666
99+ $3.0491 $301.8609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess