EN
  • EN
  • DE

SPVT110102

Part No SPVT110102
Manufacturer ALPS Electric
Catalog Misc Products
Description 1.9mm-thick Two-way Operation Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ALPS ELECTRIC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838631-SPVT110102
Ultra Librarian 3D Model Ultra Librarian SPVT110102 CAD Model

Description

The SPVT110102, manufactured by ALPS Electric, is a tactile switch. ALPS Electric is a well-known and respected manufacturer of electronic components, including a wide variety of switches. Tactile switches are designed to provide a distinct tactile feedback (a 'click') when pressed, confirming activation to the user. These switches are commonly used in many different electronic devices for input and control.

Applications

  • Consumer electronics (remote controls, audio/video equipment)
  • Computer peripherals (keyboards, mice)
  • Industrial control panels
  • Automotive electronics
  • Medical devices

Features

  • Tactile Feedback: Provides a noticeable click or bump sensation when activated.
  • Compact Size: Designed to be small for use in space-constrained devices.
  • Surface Mount Technology (SMT): Suitable for automated assembly on printed circuit boards.
  • Momentary Contact: Provides a temporary electrical connection while pressed.
  • Reliable Operation: Designed for a certain number of actuations (cycles).

Benefits

  • User Confirmation: The tactile feedback assures the user that the switch has been pressed.
  • Space Efficiency: The small size enables the integration of multiple switches in a small area.
  • Cost-Effective Assembly: SMT compatibility lowers production costs through automated assembly.
  • Long Lifespan: Designed for a high number of actuations, ensuring reliability.
  • Simple Integration: Easy to incorporate into electronic circuits.

The SPVT110102 likely features a robust design and high-quality materials to ensure reliable performance over its intended lifespan. As a product from ALPS Electric, it is expected to meet or exceed industry standards for electrical performance and durability. The exact electrical characteristics, such as contact resistance and operating voltage, would be specified in the product's datasheet.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0998 $50.3990
1,070+ $0.0935 $100.0450
1,660+ $0.0904 $150.0640
2,385+ $0.0840 $200.3400
3,095+ $0.0809 $250.3855
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess