EN
  • EN
  • DE

A97011-015

Part No A97011-015
Manufacturer Omnetics
Catalog D - Sub, D - Shaped Connectors - Adapters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Connector Style Connector Saver
Convert To (Adapter End) D-Sub, 15 Pin Female
Convert From (Adapter End) D-Sub, 15 Pin Male
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shielding Unshielded
Shell Material, Finish Aluminum Alloy, Nickel Plated, Electroless
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Ultra Librarian 3D Model Ultra Librarian A97011-015 CAD Model

Description

15-PIN MICRO-D CONNECTOR SAVER

You May Also Be Interested in

Phoenix Contact
DSUB GENDER CHANGER DB9M DB9M
Need more? Email Us
NorComp Inc.
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
NorComp Inc.
CONN DSUB ADAPTER HD44F HD44M
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Neutrik
NADB15MF-B
Need more? Email Us
Amphenol CONEC
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
Phoenix Contact
DSUB GENDER CHANGER DB15M DB15M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess