Products specifications Report Issue?

Manufacturer LEM
Product Category Board Mount Current Sensors
Brand LEM
Product Type Board Mount Current Sensors
Factory Pack Quantity Factory Pack Quantity 75
Subcategory Sensors
Ultra Librarian 3D Model Ultra Librarian LA 35-NP CAD Model

You May Also Be Interested in

Shanghai Freesor Sensor Technology Co.,Ltd
Voltage sensors applying the Hall effect closed-loop principle are capable of measuring the voltage of various signals such as DC, AC and pulses under galvanic isolation conditions
Need more? Email Us
ECAD model for FSV-LV
LEM USA Inc.
Current Sensors - Industrial
Need more? Email Us
ECAD model for HTFS 600-P
Shanghai Freesor Sensor Technology Co.,Ltd
It can be measured under the condition of a galvanic isolation between primary and secondary circuit.
Need more? Email Us
ECAD model for FS-DKT5
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC
Need more? Email Us
ECAD model for TMCS1108A4UQDRQ1
Shanghai Freesor Sensor Technology Co.,Ltd
It can really measure resolution 2000:1 and it uses for precision measurement of DC,AC and pulse current.
Need more? Email Us
ECAD model for FSM3005
Allegro MicroSystems, LLC
CURRENT SENSOR MR 20A 8-SOIC
Need more? Email Us
ECAD model for CT418-HSN820DR
LEM
LV 25-1200 LEM Board Mount Current Sensors datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LV 25-1200
Shanghai Freesor Sensor Technology Co.,Ltd
It can be used for measuring AC,DC, pulsed and mixed current.
Need more? Email Us
ECAD model for FS-DKT5-28
Asahi Kasei Microsystems
CURRENT SEN HE/OL 29.1A 10-SMD
Need more? Email Us
ECAD model for CZ3AG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention