EN
  • EN
  • DE

BLC9G21LS-60AVY

Part No BLC9G21LS-60AVY
Manufacturer Ampleon USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description BLC9G21LS-60AV/SOT1275/REELDP / RF Mosfet LDMOS (Dual), Common Source 28 V 100 mA 1.805GHz ~ 2.2GHz 17.5dB 60W DFM6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Ampleon USA Inc.
Package Tape & Reel
Transistor Type LDMOS (Dual), Common Source
Frequency 1.805GHz ~ 2.2GHz
Gain 17.5dB
Voltage - Test 28 V
Current Rating (Amps) 1.4µA
Current - Test 100 mA
Power - Output 60W
Voltage - Rated 65 V
Package / Case SOT-1275-1
Supplier Device Package DFM6
Base Product Number BLC9
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0075
Other Names 1603-1179-6,934960094518,BLC9G21LS-60AVY-ND,1603-1179-2,1603-1179-1
Standard Package 100
Win Source Part Number 1049321-BLC9G21LS-60AVY
Ultra Librarian 3D Model Ultra Librarian BLC9G21LS-60AVY CAD Model

Description

The Ampleon USA Inc. electronic component with the Win Source Part Number 1049321-BLC9G21LS-60AVY is a medium popularity product that belongs to the Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF category.

  • Transistor Type: LDMOS (Dual), Common Source
  • Voltage Rating: 65V
  • Frequency Range: 1.805GHz ~ 2.2GHz
  • Current Test: 100mA
  • Gain: 17.5dB
  • Package: Tape & Reel, SOT-1275-1
  • Standard Package Quantity: 100
  • Supplier Device Package: DFM6
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Current Rating: 1.4μA
  • HTSUS Code: 8541.29.0075
  • Other Names: 1603-1179-6, 934960094518, BLC9G21LS-60AVY-ND, 1603-1179-2, 1603-1179-1

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess