EN
  • EN
  • DE

BLA9H0912LS-250U

Part No BLA9H0912LS-250U
Manufacturer Ampleon USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description BLA9H0912LS-250/SOT502/TRAY / RF Mosfet LDMOS 50 V 100 mA 960MHz ~ 1.215GHz 22dB 250W SOT502B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Ampleon USA Inc.
Package Tray
Transistor Type LDMOS
Frequency 960MHz ~ 1.215GHz
Gain 22dB
Voltage - Test 50 V
Current Rating (Amps) 1.4µA
Current - Test 100 mA
Power - Output 250W
Voltage - Rated 106 V
Package / Case SOT-502B
Supplier Device Package SOT502B
Base Product Number BLA9
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0075
Other Names 1603-BLA9H0912LS-250U,934960226112
Standard Package 20
Win Source Part Number 1020473-BLA9H0912LS-250U
Ultra Librarian 3D Model Ultra Librarian BLA9H0912LS-250U CAD Model

Description

The BLA9H0912LS-250U is a discrete semiconductor product manufactured by Ampleon USA Inc. It is a transistor that belongs to the FETs, MOSFETs - RF series.

  • Voltage Rating: 106V
  • Frequency: 960MHz ~ 1.215GHz
  • Gain: 22dB
  • Power Output: 250W
  • Mounting Type: Through-Hole
  • Package/Case: SOT-502B
  • Current Rating: 1.4μA
  • Voltage Test: 50V
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess