EN
  • EN
  • DE

U61-168114-06S

Part No U61-168114-06S
Manufacturer Amphenol
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102253-U61-168114-06S
Categories OEM Parts(T-Z)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U61-168114-06S CAD Model

Description

The U61-168114-06S is a connector manufactured by Amphenol. It is designed to provide a reliable and robust connection in demanding environments. This connector is typically used in industrial, military, and aerospace applications where signal integrity and durability are critical.

Applications

  • Industrial Automation: Used for connecting sensors, actuators, and control systems in manufacturing environments.
  • Military Communications: Employed in communication equipment and systems for secure and reliable data transmission.
  • Aerospace Systems: Integrated into aircraft and spacecraft for connecting avionics, instrumentation, and control systems.
  • Transportation: Used in railway and automotive applications for connecting critical electronic components.
  • Medical Equipment: Found in diagnostic and monitoring devices, ensuring reliable connections in healthcare settings.

Features

  • Durable Construction: Built with high-quality materials to withstand harsh environmental conditions, including vibration, shock, and temperature extremes.
  • Secure Locking Mechanism: Features a reliable locking mechanism to prevent accidental disconnection, ensuring continuous operation.
  • High Signal Integrity: Designed to maintain signal integrity and minimize signal loss, providing optimal performance.
  • Environmental Sealing: Offers environmental sealing to protect against moisture, dust, and other contaminants.
  • Wide Operating Temperature Range: Suitable for use in a broad range of operating temperatures, ensuring reliability in diverse environments.

Benefits

  • Reliable Connection: Provides a secure and dependable connection, minimizing downtime and ensuring continuous operation of critical systems.
  • Enhanced Durability: Withstands harsh environmental conditions, extending the lifespan of the connector and the equipment it connects.
  • Improved Signal Quality: Maintains signal integrity, ensuring optimal performance of connected devices.
  • Protection Against Environmental Factors: Environmental sealing protects against moisture, dust, and other contaminants, preventing corrosion and damage.
  • Versatile Application: Suitable for a wide range of applications, making it a versatile solution for various industries.

Additional Details

The U61-168114-06S connector typically features a specific pin configuration and is designed to meet industry standards for performance and safety. It may be available in various mounting styles, such as panel mount or cable mount, to accommodate different application requirements. The connector's housing is often made of rugged materials like metal or high-performance plastic, providing protection against physical damage and environmental factors. Detailed specifications, including voltage and current ratings, contact resistance, and insulation resistance, can be found in the Amphenol datasheet for this component. Installation typically involves crimping or soldering wires to the connector's contacts, ensuring a secure and reliable connection. Proper mating and unmating procedures should be followed to prevent damage to the connector or connected equipment. The connector is designed for ease of use and maintenance, simplifying installation and reducing downtime. Its robust construction and reliable performance make it a valuable component in critical electronic systems.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess