EN
  • EN
  • DE

MS24265R10T5S9

Part No MS24265R10T5S9
Manufacturer Amphenol
Catalog Circular Connectors
Description Conn MIL-C-26500 Circular SKT 5 POS Crimp ST Jam Nut 5 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Gender Female
Mount Jam Nut
Number of Contacts 5
Orientation Straight
Packaging Bulk
RoHS Non-Compliant
Termination Crimp
Win Source Part Number 1032400-MS24265R10T5S9
Categories Circular Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS24265R10T5S9 CAD Model

Description

The MS24265R10T5S9 is a circular connector manufactured by Amphenol. These connectors are commonly used in military, aerospace, and industrial applications where high reliability and environmental protection are essential.

Applications:

  • Military equipment: Communication systems, radar systems, and weapon systems.
  • Aerospace applications: Avionics, engine control systems, and satellite communication.
  • Industrial automation: Robotics, machine tools, and process control equipment.
  • Transportation: Railway systems, automotive, and marine applications.
  • Medical equipment: Diagnostic and monitoring systems.

Features:

  • Circular connector design: Provides a robust and reliable connection.
  • Threaded coupling: Ensures secure mating and prevents accidental disconnection.
  • Environmental sealing: Protects against moisture, dust, and other contaminants.
  • Durable construction: Withstands harsh environmental conditions, including vibration, shock, and temperature extremes.
  • Multiple contact options: Available with various pin counts and contact types.
  • EMI/RFI shielding: Minimizes electromagnetic interference.

Benefits:

  • Reliable connection: Ensures consistent signal transmission and power delivery.
  • Environmental protection: Prevents corrosion and damage to sensitive electronics.
  • Long service life: Designed to withstand harsh operating conditions.
  • Versatile application: Suitable for a wide range of industries and applications.
  • Easy installation: Simple mating and unmating procedures.

Additional Details:

MS24265R10T5S9 likely specifies the shell size, contact arrangement, and plating material of the connector. The 'MS' prefix indicates that it conforms to a Military Standard. Proper grounding and shielding are essential to maintain EMI/RFI performance. The connector is designed for cable-to-cable or cable-to-panel connections. Detailed specifications can be found in the Amphenol datasheet for this part number. These connectors are chosen for their ability to provide reliable connections in harsh and demanding environments.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess