EN
  • EN
  • DE

SAS-200-075-1017-1X

Part No SAS-200-075-1017-1X
Manufacturer TE Connectivity
Catalog Cables, Wires Management Accessories
Description SLIT ADHESIVE SLEEVE .20" DIA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr TE Connectivity
Series Thermofit® SAS
Package Bulk
Product Status Active
Accessory Type Adhesive Sleeve, Meltable
For Use With/Related Products Heat Shrink Tubing
Features Diameter - 0.20" (5.00mm)
Base Product Number SAS-200
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1045973-SAS-200-075-1017-1X
Ultra Librarian 3D Model Ultra Librarian SAS-200-075-1017-1X CAD Model

Description

The 1045973-SAS-200-075-1017-1X is an adhesive sleeve accessory from the Thermofit® SAS series by TE Connectivity.

  • Series: Thermofit® SAS
  • Type: Adhesive sleeve accessory
  • Diameter: 0.20" (5.00mm)
  • Application: Cable and wire management
  • Package: Bulk
  • Standard Quantity: 5,000 pcs
  • Product Status: Active
  • ECCN Classification: EAR99
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Panduit Corp
CONN FIBER OPTICOM
Lowest to $0.0809
Panduit Corp
WIRE SPLICE BURIED CLOSURE / Wire Splice Buried Closure Splice Kit
Need more? Email Us
Jacob GmbH
REDUCER PG 36 X 21
Need more? Email Us
Heyco Products Corporation
SUNSCREENER CLIP SS
Need more? Email Us
3M
PEDESTAL TERMINAL BLOCKS
Need more? Email Us
3M
SEC SPLICE KIT COLD SHRINK
Need more? Email Us
3M
Bundling Strap RF3730, .5"x8", Multi, PK24
Need more? Email Us
Panduit Corp
CLT FITTING .50 X .25 X .50 / Tubing - T Joiner For Corrugated Plastic Tubing
Need more? Email Us
Heyco Products Corporation
LTTP PG 21 SHORT THREAD GRAY
Lowest to $0.0578

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess