EN
  • EN
  • DE

PCSSH-B-CR

Part No PCSSH-B-CR
Manufacturer Panduit Corp
Catalog Cables, Wires Management Accessories
Description CUSHION SLEEVING 100 FT.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr Panduit Corp
Series PCS
Package Bulk
Product Status Active
Accessory Type Sleeve - Cushion
For Use With/Related Products Pan-Steel® MLT, EH, SH, MS Ties and Strapping; 0.910" (23.1mm) Width
Material Neoprene
Features Chemical Resistant, Fuel Resistant, UV Resistant
Base Product Number PCS
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1197945-PCSSH-B-CR
Ultra Librarian 3D Model Ultra Librarian PCSSH-B-CR CAD Model

Description

The Panduit Corp 1037943 is a neoprene sleeve cushion designed for cable and wire management. It is part of the PCS series and is chemical resistant, fuel resistant, and UV resistant.

  • Series: PCS
  • Used With: Pan-Steel MLT, EH, SH, MS Ties and Strapping with a width of 0.910" (23.1mm)
  • Package: Bulk
  • Quantity: 1 Piece
  • Material: Neoprene
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 3926.90.9985
  • Status: Active

You May Also Be Interested in

3M
CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 3" Closures and Terminals
Need more? Email Us
Panduit Corp
CBL CLIP WIRE SADDLE BLACK ARROW / Cable Clip, Wire Saddle Black Arrowhead, Winged 0.236" ~ 0.472" (6.00mm ~ 12.00mm)
Need more? Email Us
Panduit Corp
WIRE MANAGEMENT
Need more? Email Us
Panduit Corp
SLIT WRAP 1.5" X 50' BLACK / Slit Wrap X 50.00' (15.24m) Black
Need more? Email Us
Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
Panduit Corp
CBL CLAMP SERV POST FASTENER / Cable Clamp, Service Post Bronze Fastener 0.528" ~ 0.682" (13.41mm ~ 17.32mm)
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS P100NBKA Insulated Connector, 1 In., Nylon, Straight
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT ARROW / Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.313" (7.95mm)
Need more? Email Us
Panduit Corp
CBL CLAMP SERV POST FASTENER / Cable Clamp, Service Post Bronze Fastener 0.332" ~ 0.682" (8.43mm ~ 17.32mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess