EN
  • EN
  • DE

SLIC-ES/3DC

Part No SLIC-ES/3DC
Manufacturer 3M
Catalog Cables, Wires Management Accessories
Description CLOSURE END SEAL DOUBLE PORT / Rubber End Seal For SLiC? 3" Closures and Terminals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Accessories
Mfr 3M
Series SLiC™
Package Bulk
Product Status Discontinued
Accessory Type Rubber End Seal
For Use With/Related Products SLiC™ 3" Closures and Terminals
Material Rubber
Features 2 Ports
Base Product Number SLIC-ES
Standard Package 10 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 452069-SLIC-ES/3DC
Ultra Librarian 3D Model Ultra Librarian SLIC-ES/3DC CAD Model

Description

The SLiC™ ES/3DC is a rubber end seal accessory used for SLiC™ 3" closures and terminals manufactured by 3M.

  • Manufacturer: 3M
  • Series: SLiC™
  • Package: Bulk
  • Standard Package: 10 pieces
  • Material: Rubber
  • ECCN: EAR99
  • Counterfeit Threat: 32%
  • MSL Level: Not Applicable
  • HTSUS Code: 3926.90.9985
  • Lifecycle Status: Discontinued

You May Also Be Interested in

Quest Manufacturing Co.
CABLE TRAY CEILING HANG HOOKS ZI
Lowest to $27.7731
Alpha Wire
493101 BLACK EACH
Lowest to $5.9962
Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
3M
PEDESTAL TERMINAL BLOCKS
Need more? Email Us
Heyco Products Corporation
LTTP PG 21 SHORT THREAD GRAY
Lowest to $0.0578
TE Connectivity
SLIT ADHESIVE SLEEVE .20" DIA
Need more? Email Us
Heyco Products Corporation
SUNSCREENER CLIP SS
Need more? Email Us
3M
SEC SPLICE KIT COLD SHRINK
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT PUSH IN / Cable Clip, Wire Saddle Natural Push In 0.170" L x 0.120" H (4.32mm x 3.05mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess