EN
  • EN
  • DE

SBR30U30CT

Part No SBR30U30CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 30V 15A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 540mV @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1.5mA @ 30V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 064107-SBR30U30CT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR30U30CT CAD Model

Description

Introducing the SBR30U30CT Power Rectifier from Diodes Incorporated

The SBR30U30CT, crafted by the renowned semiconductor manufacturer Diodes Incorporated, is a high-performance power rectifier that stands out for its exceptional efficiency and reliability. This component is specifically designed for applications that demand robust power handling capabilities, making it an ideal choice for a wide range of electronic devices and power supply systems.

Outstanding Features

  • Super Barrier Rectifier Technology: The SBR30U30CT leverages Diodes Incorporated's proprietary Super Barrier Rectifier (SBR) technology, which provides lower forward voltage drop and enhanced reverse leakage performance compared to traditional Schottky rectifiers. This results in higher efficiency and reduced thermal stress on the system.
  • Dual Configuration: This rectifier comes in a dual, common-cathode configuration, which is packaged in a TO-220AB package, making it suitable for high-density circuit designs.
  • High Forward Current: With a forward current rating of 30A, the SBR30U30CT can handle significant power requirements, making it suitable for high-current applications.
  • High Reverse Voltage: It has a reverse voltage rating of 30V, providing a good safety margin for applications with potential high voltage spikes.
  • Low Power Loss: The low forward voltage drop ensures minimal power loss during operation, contributing to the overall efficiency of the power supply system.
  • Thermal Performance: The device features a typical junction temperature range from -55°C to 150°C, allowing for stable performance across a wide range of operating conditions.

Applications

The SBR30U30CT is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery Charging Circuits
  • Automotive Applications
  • Solar Inverters
  • Telecommunication Equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The SBR30U30CT is no exception, as it undergoes rigorous testing to ensure it meets the stringent standards for performance and reliability expected by industry professionals.

In summary, the SBR30U30CT from Diodes Incorporated is a superior choice for designers looking for a high-current, high-efficiency power rectifier. Its advanced SBR technology, combined with its robust thermal and electrical characteristics, makes it a powerful component for modern electronic applications.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2060 $50.4700
595+ $0.1690 $100.5550
920+ $0.1637 $150.6040
1,265+ $0.1584 $200.3760
1,635+ $0.1532 $250.4820
2,185+ $0.1373 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,159 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess