EN
  • EN
  • DE

ACC00AD22-20SW-003

Part No ACC00AD22-20SW-003
Manufacturer Amphenol
Catalog Circular Connectors
Description Conn Circular SKT 9 POS Crimp ST Wall Mount 9 Terminal 1 Port Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042690-ACC00AD22-20SW-003
Categories Circular Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACC00AD22-20SW-003 CAD Model

Description

The ACC00AD22-20SW-003 is a circular connector produced by Amphenol, a leading manufacturer of interconnect solutions. Circular connectors are known for their durability, environmental sealing, and ability to provide reliable connections in harsh environments. This specific connector is designed for applications requiring a secure and robust connection with a high number of contacts.

Applications:

  • Industrial Equipment: Used in heavy machinery, control panels, and other industrial applications.
  • Aerospace and Defense: Employed in avionics, communication systems, and military vehicles.
  • Medical Devices: Connects critical components in medical imaging equipment and patient monitoring systems.
  • Robotics: Provides reliable connections for power and signal transmission in robotic systems.
  • Transportation: Used in railway, automotive, and marine applications for data and power transmission.

Features:

  • Shell Size: 22
  • Contact Gender: Male (Pin)
  • Number of Contacts: 20
  • Contact Type: Solder
  • Shell Material: Aluminum Alloy
  • Plating: Olive Drab Chromate over Cadmium
  • Polarization: Keyed to prevent mismating
  • Environmental Sealing: Provides protection against dust, moisture, and other contaminants.

Benefits:

  • Reliable Performance: Ensures a secure and stable connection in demanding environments.
  • Environmental Protection: Protects sensitive electronics from harsh conditions.
  • Durable Construction: Withstands vibration, shock, and extreme temperatures.
  • Versatile Application: Suitable for a wide range of industrial, military, and commercial applications.
  • Easy Assembly: Solder termination allows for easy and reliable wiring.

The ACC00AD22-20SW-003 connector features a robust aluminum alloy shell with Olive Drab Chromate over Cadmium plating, providing excellent corrosion resistance. The connector's keying mechanism ensures proper alignment and prevents accidental mismating. Its solder contacts offer a secure and reliable electrical connection, minimizing signal loss and ensuring optimal performance. Designed to meet stringent industry standards, this connector provides a dependable solution for critical applications where reliability is paramount. Its rugged design and environmental sealing make it suitable for use in harsh industrial and military environments.

You May Also Be Interested in

TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess