EN
  • EN
  • DE

HY57V56420T-P

Part No HY57V56420T-P
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 64Mx4-S PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945262-HY57V56420T-P
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V56420T-P CAD Model

Description

The HY57V56420T-P is a Synchronous DRAM (SDRAM) chip manufactured by Hynix Semiconductor. It is designed for applications that require moderate memory capacity with synchronous operation. This SDRAM is commonly found in graphics cards, networking equipment, and various embedded systems requiring high-speed memory access.

Applications

  • Graphics cards
  • Networking equipment
  • Embedded systems
  • Consumer electronics
  • Industrial control systems

Features

  • Various memory densities
  • Organized in banks, rows, and columns
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Self Refresh Mode
  • Various speed grades available

Benefits

  • Suitable for applications requiring moderate memory capacity
  • Easy integration with standard memory controllers
  • Reduced power consumption with self-refresh mode
  • Cost-effective memory solution
  • Wide operating temperature range

Technical Specifications

The HY57V56420T-P SDRAM operates with clock frequency dependent on the speed grade. It is packaged in a TSOP. The device supports burst read and write operations. It operates with a 3.3V power supply and is LVTTL compatible. The self-refresh mode allows for low power operation when the memory is not being actively accessed.

The SDRAM's internal bank architecture enables concurrent memory accesses. An integrated DLL (Delay-Locked Loop) ensures precise timing, essential for stable and reliable operation. The HY57V56420T-P offers a balance of speed, density, and power efficiency.

You May Also Be Interested in

Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess