EN
  • EN
  • DE

FAN7930DMX

Part No FAN7930DMX
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823152-FAN7930DMX
Ultra Librarian 3D Model Ultra Librarian FAN7930DMX CAD Model

Description

The FAN7930DMX is an active power factor correction (PFC) controller designed for boost PFC applications. Manufactured by Fairchild/ON Semiconductor, it enables power supplies to achieve high power factor and meet stringent energy efficiency regulations. This controller utilizes a simple and efficient control scheme.

Applications:

  • LCD TVs
  • PDP TVs
  • Adapters
  • Electronic Lighting Ballasts
  • Offline Power Supplies

Features:

  • Operating Frequency up to 300kHz: Allows for smaller and more efficient designs.
  • Internal Start-up Timer: Simplifies the design and reduces external component count.
  • Cycle-by-Cycle Current Limiting: Provides robust over-current protection.
  • Over-Voltage Protection (OVP): Prevents damage due to excessive output voltage.
  • Open-Loop Protection: Enhances system reliability.
  • Brownout Protection: Protects the power supply from low input voltage conditions.

Benefits:

  • High Power Factor Correction: Improves energy efficiency and reduces wasted power.
  • Reduced Total Harmonic Distortion (THD): Meets regulatory requirements for harmonic emissions.
  • Improved System Reliability: Comprehensive protection features ensure robust operation.
  • Simplified Design: Integrated features reduce component count and design complexity.
  • Compact Solution: High operating frequency enables smaller component sizes.

Technical Specifications (Typical):

  • Operating Frequency: Programmable, up to 300 kHz
  • Input Voltage Range: Universal AC input
  • Total Harmonic Distortion (THD): < 5% (typical)
  • Over-Voltage Protection: Programmable
  • Package: 8-SOIC

The FAN7930DMX allows power supplies to meet energy efficiency standards with a cost-effective and reliable solution.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess