EN
  • EN
  • DE

73412-0502

Part No 73412-0502
Manufacturer Molex, LLC
Catalog Cables, Wires Coaxial Cables (RF)
Description MCRF-to-MCRF, 1.32mm Cable Diameter, Length 110.00mm, 50 Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 110 mm
Case / Package 0502
Color Grey
Connector Type A Plug
Connector Type B Plug
Contact Material Bronze
Contact Plating Gold
Country of Origin TW
Frequency 6 Hz
Gender Female to Female
Gender Type A Male
Gender Type B Male
Halogen Free Low Halogen
Impedance 50 Ω
Insulation Material PBT
Lead Length 110 mm
Length 110 mm
Max Frequency 6 Hz
Number of Circuits 0
Number of Rows 1
Outside Diameter 1.32 mm
Polarity Normal
REACH SVHC Unknown
RoHS Compliant
Voltage Rating (AC) 60 V
Wire/Cable Type Coaxial
Win Source Part Number 1226044-73412-0502
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73412-0502 CAD Model

Description

The 73412-0502 from Molex, LLC is a coaxial cable (RF) with a 50 Ω impedance and a maximum frequency of 6 Hz.

  • Impedance: 50 Ω
  • Maximum Frequency: 6 Hz
  • Color: Grey
  • Connector Type A: Plug
  • Connector Type B: Plug
  • Cable Length: 110mm
  • Lead Length: 110mm
  • Outside Diameter: 1.32mm
  • Number of Rows: 1
  • Contact Material: Bronze
  • Contact Plating: Gold
  • Insulation Material: PBT
  • Gender: Female to Female
  • RoHS: Compliant
  • HTSUS: 8544.42.9090

You May Also Be Interested in

TE Connectivity
CABLE COAXIAL 12AWG 2500' / Coaxial Cable 12 AWG 2500.0' (762.00m) 50 Ohms
Need more? Email Us
Amphenol
CBL ASSY BNC PLUG RG58 9.8' / Cable Assembly Coaxial BNC to BNC RG-58 118.1" (3.0m) 9.8'
Lowest to $25.8611
TE Connectivity
CABLE COAXIAL 27AWG 2500'
Need more? Email Us
Samtec Inc.
RF Cable Assemblies 50 Ohm RF Cable Assembly
Need more? Email Us
Samtec Inc.
Cable Assembly RG316 0.915m 26AWG SMA PL Bulk
Need more? Email Us
General Cable/Carol Brand
Coaxial Cable 20 AWG Str Tinned Cu 0.195 in. 1000 ft L PVC Jacket Black
Need more? Email Us
Cinch Connectivity Solutions
CBL ASSY SMB PLUG RG316 19.69" / Cable Assembly Coaxial SMB to SMB RG-316 19.69" (500.00mm)
Need more? Email Us
Multicomp
Connector assemblies, Co-axial Audio/RF/Video cables; Connector Type A: N Male; Connector Type B: N Right Angle Male;...
Need more? Email Us
Samtec Inc.
Cable Assembly RG316 0.92m 26AWG SMA PL Bulk
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1704 $65.1120
65+ $1.7809 $115.7585
105+ $1.7253 $181.1565
140+ $1.6696 $233.7440
180+ $1.6139 $290.5020
240+ $1.4470 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,899 pieces
In Stock: 7,888 pieces Factory Stock: 11 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess