EN
  • EN
  • DE

10141272-111LF

Part No 10141272-111LF
Manufacturer Amphenol
Catalog Rectangular Connectors
Description MTK MICROSPACE TERMINAL-FEMALE C / Socket Contact Tin 22 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr Amphenol ICC (FCI)
Series Minitek MicroSpace™
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22 AWG
Contact Finish Tin
Contact Finish Thickness 118.1µin (3.00µm)
Base Product Number 10141272
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1362754-10141272-111LF
Ultra Librarian 3D Model Ultra Librarian 10141272-111LF CAD Model

Description

The Amphenol 10141272-111LF is a rectangular connector designed for reliable signal and power transmission in various electronic applications. This connector is part of Amphenol's extensive range of interconnect solutions, known for their quality and durability.

Applications:

  • Industrial Equipment: Used in control systems, machinery, and automation equipment.
  • Telecommunications: Employed in networking devices, servers, and communication systems.
  • Data Centers: Used in rack-mounted servers and storage solutions.
  • Medical Devices: Applied in diagnostic equipment and patient monitoring systems.
  • Aerospace: Incorporated in avionics and control systems where reliable connections are crucial.

Features:

  • High Pin Count: Offers a high number of contacts for increased signal density.
  • Durable Construction: Built with high-quality materials for long-lasting performance.
  • Polarization: Features keying or polarization to prevent mismating.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, making it environmentally friendly.
  • Secure Mating: Provides a secure and reliable connection, even in harsh environments.

Benefits:

  • Reliable Connectivity: Ensures stable and consistent signal transmission.
  • Space-Saving Design: Allows for high-density connections in compact spaces.
  • Easy Integration: Designed for easy installation and integration into existing systems.
  • Reduced Downtime: High-quality construction minimizes the risk of connection failures.
  • Versatile Application: Suitable for a wide range of industries and applications.

Additional Details:

The Amphenol 10141272-111LF rectangular connector typically features a housing made of durable plastic or metal, and contacts made of copper alloy with gold or tin plating for improved conductivity and corrosion resistance. It may come in various mounting options, such as through-hole or surface mount. The specific number of pins, pin spacing, and current/voltage ratings can vary, so it is important to consult the product datasheet for detailed specifications.

This connector provides a robust and reliable interconnect solution for demanding applications. Its high pin count and durable construction make it suitable for use in industrial, telecommunications, and other high-reliability environments. Always refer to the manufacturer's datasheet for precise electrical and mechanical specifications before use.

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 40POS 2MM / Connector Header Surface Mount 40 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
Molex, LLC
CONN HEADER SMD 6POS 1.5MM / Connector Header Surface Mount 6 position 0.059" (1.50mm)
Lowest to $0.2509
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $0.6551
Molex, LLC
CONN HEADER SMD 2POS 1.25MM / Connector Header Surface Mount 2 position 0.049" (1.25mm)
Lowest to $0.2843
TE Connectivity
CONN PLUG HSG 6POS 2.50MM / 6 Rectangular Connectors - Housings Plug Natural 0.098" (2.50mm)
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0744 $50.2200
1,640+ $0.0611 $100.2040
2,535+ $0.0592 $150.0720
3,495+ $0.0573 $200.2635
4,515+ $0.0554 $250.1310
6,050+ $0.0496 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,946 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess