EN
  • EN
  • DE

10138769-305KLF

Part No 10138769-305KLF
Manufacturer Amphenol
Catalog Rectangular Connectors
Description DUBOX / Position Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Amphenol
Package Bulk
Product Status Active
Base Product Number 10138769
Standard Package 300 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 1041647-10138769-305KLF
Ultra Librarian 3D Model Ultra Librarian 10138769-305KLF CAD Model

Description

The 10138769-305KLF is a rectangular connector manufactured by Amphenol. This connector is designed to provide a reliable and robust connection between two or more printed circuit boards (PCBs) or between a PCB and a cable assembly. It is often used in applications requiring high-density connections and signal integrity.

Applications:

  • Board-to-board connections in electronic equipment
  • Cable-to-board connections
  • Industrial control systems
  • Telecommunications equipment
  • Data communication systems

Features:

  • High-density contact arrangement
  • Polarization features to prevent mismating
  • Durable construction for reliable performance
  • RoHS compliant
  • Surface mount or through-hole mounting options

Benefits:

  • Provides a reliable and secure connection between PCBs or cables.
  • Enables high-density interconnectivity in electronic systems.
  • Prevents incorrect mating with its polarization features.
  • Ensures long-term performance with its durable construction.
  • Complies with environmental regulations.

Additional Details:

The 10138769-305KLF connector features a specific number of contacts, contact plating material (e.g., gold), and housing material. The 'KLF' suffix typically indicates a lead-free finish. The exact specifications, including the number of contacts, contact pitch, current rating, voltage rating, and operating temperature range, are critical for determining its suitability for a specific application. It is imperative to consult the Amphenol datasheet for the 10138769-305KLF connector to obtain these precise specifications. Proper selection of the connector based on these parameters will ensure reliable and efficient signal transmission and power delivery within the electronic system. The mating connector details and assembly instructions should also be verified from the datasheet before integration.

You May Also Be Interested in

Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
Panasonic
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Lowest to $4.5490
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
AVX Corp/Kyocera Corp
CONN PLUG 10POS SMD GOLD / 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.1157
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM / Connector Header Surface Mount 50 position 0.050" (1.27mm)
Lowest to $5.0029
Amphenol
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Lowest to $1.6149

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess