EN
  • EN
  • DE

FCBG110SD1C01

Part No FCBG110SD1C01
Manufacturer Coherent
Catalog Pluggable Cables
Description CABLE ASSY SFP+ M-M 1M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Connectors SFP+
Number of Positions 20
Connector Type Plug to Plug
Gender Male to Male
Features Passive, Pull Tab
Cable Type Round
Usage External
Length 3.28' (1.00m)
Color Black
Shielding Unshielded
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1565987-FCBG110SD1C01
Ultra Librarian 3D Model Ultra Librarian FCBG110SD1C01 CAD Model

Description

N

You May Also Be Interested in

Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
3M
CABLE QSFP28 M-M 500MM
Need more? Email Us
3M
CABLE MINISAS 4X M-M 5M / 26 Position miniSAS 4x Plug to Plug 16.40' (5.00m) Black Shielded
Need more? Email Us
3M
CABLE MINISAS 4X M-M 1M / 26 Position miniSAS 4x Plug to Plug 3.28' (1.00m) Black Shielded
Need more? Email Us
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
Amphenol
MIN-SAS HD ASY
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE MINISAS 4X M-M 2M / 26 Position miniSAS 4x Plug to Plug 6.56' (2.00m) Black Shielded
Need more? Email Us
Finisar Corporation
CABLE ASSY SFP+ M-M 5M / 20 Position SFP+ Plug to Plug 16.40' (5.00m) Black
Lowest to $85.8930

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess