EN
  • EN
  • DE

T 3362 000

Part No T 3362 000
Manufacturer Amphenol Sine Systems Corp
Catalog Circular Connectors
Description Circular Connector, C091a Series, Plug, 5, Pin, Solder, Panel Mount Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Metal
Connector Type Circular, Receptacle
Contact Gender Male
Contact Material CuZn, Silver
Contact Plating Silver
Current Rating 5 A
Fastening Type Threaded
Features Shielded
Gender Receptacle
Housing Material Metal
Insulation Material Plastic
Length 18 mm
Max Current Rating 5 A
Maximum Operating Temperature 100 °C
Max Voltage Rating (AC) 300 V
Min Operating Temperature -40 °C
Mount Panel
Number of Contacts 5
Number of Pins 5
Number of Ports 1
Number of Positions 5
Number of Terminals 5
Orientation Straight
Packaging Bulk
Plating Nickel, Plastic
Radiation Hardening No
Ratings IP40
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Voltage Rating 300 V
Wire/Cable Diameter -6 mm
Win Source Part Number 1038288-T 3362 000
Categories Circular Connectors
Manufacturer Amphenol Sine Systems Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T 3362 000 CAD Model

Description

The Amphenol Sine Systems Corp 1038288-T 3362 000 is a circular, shielded, receptacle connector designed for electronic components.

  • Manufacturer: Amphenol Sine Systems Corp
  • Type: Circular, Shielded, Receptacle Connector
  • Fastening Type: Threaded
  • Termination: Solder
  • Voltage Rating: 300 V
  • Current Rating: 5 A
  • Contacts: 5
  • Housing Material: Metal
  • IP Rating: IP40
  • Length: 18 mm
  • Contact Material: CuZn
  • Contact Plating: Silver
  • Gender: Male
  • Contact Plating: Silver and Nickel
  • Application: Industrial
  • RoHS Compliant: Yes
  • Supply: Short
  • Popularity: Low

You May Also Be Interested in

Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess