EN
  • EN
  • DE

C091 31D006 100 2

Part No C091 31D006 100 2
Manufacturer Amphenol Sine Systems Corp
Catalog Circular Connectors
Description connector, circular din, str female cable conn, 6din silver-pltd solder cont, ip67
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Body Material Brass, Metal
Mounting SMD (SMT)
Case / Package Metal
Connector Type Circular, Plug, Socket
Contact Gender Female
Contact Material CuZn, Silver
Contact Plating Silver
Current Rating 5 A
Fastening Type Threaded
Features Shielded
Gender Female
Insulation Material Plastic
Lead Free Yes
Length 58 mm
Max Current Rating 5 A
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Cable, Free Hanging
Number of Contacts 6
Number of Pins 6
Number of Positions 6
Orientation Straight
Packaging Box
Plating Nickel
Radiation Hardening No
Ratings Dust Tight, IP65, IP67, Water Resistant, Waterproof
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Voltage Rating 300 V
Wire/Cable Diameter 6 mm
Wire Gauge (Max) 26 AWG
Wire Gauge (Min) 20 AWG
Win Source Part Number 1054506-C091 31D006 100 2
Categories Circular Connectors
Manufacturer Amphenol Sine Systems Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C091 31D006 100 2 CAD Model

Description

The Amphenol Sine Systems Corp 1054506-C091 31D006 100 2 is a six-position circular plug and socket connector with a threaded fastening type.

  • Positions: six-position
  • Type: circular plug and socket connector
  • Fastening Type: threaded
  • Contacts: shielded contacts made of CuZn and silver
  • Maximum Voltage Rating: 300 V
  • Current Rating: 5 A
  • Protection: dust tight, waterproof, and water-resistant
  • Insulation Material: plastic
  • Body Material: brass and metal
  • Approvals: UL approved
  • Compliance: RoHS compliant
  • Design: lead-free
  • Length: 58 mm
  • Wire Gauges: ranging from 20 AWG to 26 AWG
  • Mounting: SMD (SMT) technology
  • Suitable for: applications that require a high degree of protection against environmental hazards

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
Switchcraft Inc.
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess