EN
  • EN
  • DE

GTC03032-22S(B30)(C3)

Part No GTC03032-22S(B30)(C3)
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Connector Reverse Bayonet Coupling Socket 54 Position Receptacle Crimp Straight Panel Mount 54 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091286-GTC03032-22S(B30)(C3)
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GTC03032-22S(B30)(C3) CAD Model

Description

The GTC03032-22S(B30)(C3) is a circular connector manufactured by Amphenol Industrial Operations. It's part of the GTC series, known for its robust construction and suitability for demanding industrial environments. This connector is designed to provide reliable connections in applications where durability and resistance to harsh conditions are critical.

Applications

  • Industrial machinery: Connects sensors, actuators, and other components in manufacturing equipment.
  • Robotics: Used in robotic arms and control systems for power and signal transmission.
  • Transportation: Provides reliable connections in railway and automotive applications.
  • Military and aerospace: Suitable for ruggedized applications requiring high reliability.
  • Oil and gas: Used in drilling equipment and other harsh environment applications.

Features

  • Threaded coupling: Ensures a secure and reliable connection, even in high-vibration environments.
  • Environmental sealing: Provides protection against dust, moisture, and other contaminants.
  • Durable construction: Made with high-quality materials for long-lasting performance.
  • Wide operating temperature range: Suitable for use in extreme temperatures.
  • Variety of contact arrangements: Available in multiple configurations to meet different application needs.

Benefits

  • Reduced downtime: Reliable connections minimize failures and prevent costly interruptions.
  • Increased safety: Environmental sealing protects against hazardous conditions.
  • Long service life: Durable construction ensures years of reliable operation.
  • Versatile connectivity: Wide range of configurations supports diverse applications.
  • Simplified maintenance: Easy to connect and disconnect for quick repairs and upgrades.

Additional Details

The GTC03032-22S(B30)(C3) features a shell size of 32 and a 22 contact arrangement. It likely incorporates a threaded coupling mechanism for secure mating. The B30 and C3 designations may refer to specific plating or material options. The connector is designed to meet various industry standards for environmental protection and performance. Detailed specifications, including voltage and current ratings, can be found in the manufacturer's datasheet. Amphenol's GTC series connectors are known for their robust design and ability to withstand demanding environments, making them a popular choice for industrial applications requiring reliable connectivity.

You May Also Be Interested in

Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess