EN
  • EN
  • DE

D38999/24WG75SE

Part No D38999/24WG75SE
Manufacturer Amphenol Aerospace Operations
Catalog Circular Connectors
Description CONN RCPT FMALE 4POS GOLD CRIMP / Conn Circular SKT 4 POS Crimp ST Jam Nut 4 Terminal 1 Port
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol Aerospace Operations
Series Military, MIL-DTL-38999 Series III, Tri-Start TV
Packaging Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 4 (Twinax)
Shell Size - Insert 21-75
Shell Size, MIL G
Mounting Panel Mount, Bulkhead - Front Side Nut
Termination Crimp
Fastening Type Threaded
Orientation E
Ingress Protection Environment Resistant
Shell Material, Finish Aluminum, Olive Drab Cadmium Plated
Contact Finish Gold
Features Shielded
Contact Finish Thickness 50μin (1.27μm)
Operating Temperature Range -65°C ~ 175°C
Win Source Part Number 777905-D38999/24WG75SE
Popularity Medium
Supply and Demand Status Limited
Family Name D38999
Introduction Date October 22, 2004
ECCN EAR99
Country of Origin China, Germany, Mexico
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian D38999/24WG75SE CAD Model

Description

The D38999/24WG75SE is a circular connector manufactured by Amphenol Aerospace Operations. It belongs to the D38999 Series III family, known for its high-density contact arrangements and robust performance in harsh environments. This connector is specifically designed for aerospace, military, and industrial applications requiring reliable and secure electrical connections.

Applications:

  • Aerospace avionics and instrumentation
  • Military communication systems
  • Industrial control and automation
  • Radar and sensor systems
  • Harsh environment data acquisition

Features:

  • High-density contact arrangement for maximum signal capacity
  • EMI/RFI shielding for superior signal integrity
  • Environmental sealing to withstand harsh conditions
  • Robust construction for resistance to shock, vibration, and temperature extremes
  • Quick-disconnect bayonet coupling for easy and secure mating

Benefits:

  • Exceptional reliability in demanding environments
  • Secure and stable electrical connections
  • Protection against electromagnetic interference
  • Long service life and minimal maintenance
  • Simplified installation and maintenance procedures

Additional Details:

The D38999/24WG75SE features a specific shell size and contact layout within the D38999 standard. The connector body is typically constructed from aluminum alloy with a durable plating to resist corrosion. Contacts are usually made from copper alloy with gold plating to ensure optimal conductivity and prevent oxidation. This connector is designed to meet stringent military and aerospace specifications, including resistance to fluid immersion, vibration, and extreme temperatures. It is crucial to use the correct crimping tools and procedures to ensure reliable and long-lasting connections. Detailed technical specifications, including voltage and current ratings, insulation resistance, and environmental performance data, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Signs HW 1.25/.38 LABEL PRICE PER LABEL
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess