EN
  • EN
  • DE

ESP8266 (ESP-07)

Part No ESP8266 (ESP-07)
Manufacturer Amic
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843304-ESP8266 (ESP-07)
Ultra Librarian 3D Model Ultra Librarian ESP8266 (ESP-07) CAD Model

Description

The ESP8266, specifically the ESP-07 module, is a widely used low-cost Wi-Fi microchip, with full TCP/IP stack and microcontroller capability. While often associated with Espressif Systems, the ESP-07 module itself can be manufactured by various vendors, including (potentially) Amic. It is a popular choice for IoT (Internet of Things) projects, hobbyist applications, and rapid prototyping due to its small size, affordability, and ease of use.

Applications:

  • IoT Devices: Connecting sensors, actuators, and other devices to the internet.
  • Smart Home Automation: Controlling lights, appliances, and other home systems remotely.
  • Wireless Sensor Networks: Creating networks of sensors for environmental monitoring, data collection, and security systems.
  • Wearable Electronics: Integrating Wi-Fi connectivity into wearable devices.
  • Remote Control Systems: Building custom remote controls for various applications.

Features:

  • Wi-Fi Connectivity: Supports 802.11 b/g/n Wi-Fi standards.
  • Microcontroller: Integrated Tensilica L106 32-bit microcontroller.
  • Operating Voltage: 3.3V operating voltage.
  • GPIO Pins: Multiple GPIO (General Purpose Input/Output) pins for connecting to external devices.
  • Serial Communication: Supports UART, SPI, and I2C serial communication protocols.
  • Flash Memory: Integrated flash memory for storing firmware and data.

Benefits:

  • Low Cost: Affordable price makes it accessible for hobbyists and commercial applications.
  • Small Size: Compact form factor allows for integration into space-constrained designs.
  • Easy to Use: Extensive documentation and community support make it easy to get started.
  • Versatile: Supports a wide range of applications due to its flexible features and capabilities.
  • Open Source: Open-source firmware and software tools are available for customization.

Additional Details:

The ESP-07 module features castellated pads for easy soldering and mounting. It typically includes a ceramic antenna for Wi-Fi communication, but external antenna options are also available. The module can be programmed using the Arduino IDE, MicroPython, or other development environments. It supports over-the-air (OTA) firmware updates, allowing for remote updates and bug fixes. Power consumption is a key consideration for battery-powered applications, and the ESP8266 offers various power-saving modes. Security features include WEP, WPA/WPA2 authentication protocols. The ESP8266's popularity has led to a large ecosystem of libraries, example code, and tutorials, making it a valuable tool for both beginners and experienced developers. Specific details about the Amic-manufactured ESP-07 may vary slightly, so datasheets should always be consulted.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.7558 $77.7558
2+ $63.7999 $127.5998
3+ $61.8052 $185.4156
4+ $59.8117 $239.2468
5+ $57.8181 $289.0905
7+ $51.8376 $362.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess