EN
  • EN
  • DE

A43L4616AV-7F

Part No A43L4616AV-7F
Manufacturer Amic
Catalog SD
Description SD 16Mx16-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945419-A43L4616AV-7F
Series *
Ultra Librarian 3D Model Ultra Librarian A43L4616AV-7F CAD Model

Description

The A43L4616AV-7F is a synchronous Dynamic Random-Access Memory (SDRAM) chip manufactured by Amic. It is designed to provide high-speed data access for a wide range of applications. This SDRAM chip features a specific memory organization and timing characteristics, making it suitable for use in embedded systems, graphics cards, and other devices requiring fast and reliable memory.

Applications:

  • Embedded systems
  • Graphics cards
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Features:

  • High-speed data access
  • Synchronous operation
  • Low power consumption
  • Multiple memory banks
  • Programmable burst lengths
  • LVTTL compatible inputs and outputs

Benefits:

  • Fast data transfer: Enables quick data retrieval and storage.
  • Efficient operation: Synchronous design optimizes memory access timing.
  • Reduced power consumption: Extends battery life in portable devices.
  • Flexible memory organization: Multiple banks allow for concurrent memory accesses.
  • Versatile applications: Suitable for a wide range of devices.
  • Simplified interfacing: LVTTL compatibility simplifies system integration.

Additional Details:

The precise memory capacity, operating frequency, and timing parameters of the A43L4616AV-7F should be confirmed using the manufacturer's datasheet. The '-7F' likely represents a specific speed grade or operating temperature range. Careful attention to signal integrity and power supply decoupling is important for reliable operation. Proper termination techniques should be employed to minimize signal reflections. Consult the official Amic datasheet for detailed pinout, electrical characteristics, and timing diagrams. Ensure compliance with recommended operating conditions for optimal performance and reliability.

You May Also Be Interested in

Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
SD 2Mx32-8 PC100 CL2
Lowest to $3.2640
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess