Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989871-F0603FA2000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603FA2000V032TM CAD Model

Description

The F0603FA2000V032TM is a fast-acting fuse manufactured by AEM Inc. It is designed to provide rapid overcurrent protection in electronic circuits. This fuse is part of the FA series, which offers a balance of compact size and reliable performance, particularly in high voltage scenarios.

Applications:

  • High Voltage Power Supplies: Protecting sensitive components from overcurrent in high voltage power systems.
  • LED Lighting: Protecting LED drivers from voltage spikes and surges in high-brightness LED applications.
  • Industrial Equipment: Safeguarding electronic components in industrial machinery and control systems.
  • Battery Management Systems (BMS): Providing overcurrent protection in high-voltage battery packs.
  • DC-DC Converters: Protecting circuits from fault currents in DC-DC conversion applications.

Features:

  • Fast-Acting: Quickly interrupts the circuit to prevent damage from overcurrent conditions.
  • Compact 0603 Package: Saves space on printed circuit boards, enabling smaller device designs.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.
  • 2000V Voltage Rating: Designed for applications requiring high voltage protection.

Benefits:

  • Enhanced Circuit Protection: Minimizes the risk of damage to sensitive components.
  • Space Efficiency: Allows for denser circuit layouts in compact devices.
  • Improved Reliability: Reduces the risk of system failures due to overcurrent events.
  • Environmental Compliance: Ensures adherence to global environmental regulations.
  • High Voltage Capability: Suitable for high voltage applications.

The F0603FA2000V032TM fuse is designed to quickly interrupt circuits experiencing overcurrent conditions, thereby preventing damage to valuable components. Its 0603 package size allows for high-density mounting on PCBs, making it suitable for applications where space is limited. The high interrupting rating ensures that the fuse can safely handle substantial fault currents. The 2000V voltage rating makes it suitable for a range of higher-voltage applications. This fuse offers a cost-effective solution for enhancing the reliability and safety of electronic devices and systems.

You May Also Be Interested in

HLT
Eaton Bussmann
FUSE BLOCK BLADE 125V 15A PCB
Need more? Email Us
ECAD model for HLT
Eaton Bussmann
FUSE BLOCK CART 250V 30A CHASSIS
Need more? Email Us
ECAD model for H25030-1P
Eaton Bussmann
FUSE BLOCK 300V 100A CHASSIS
Need more? Email Us
ECAD model for TM30100-3CR
HPN
Eaton Bussmann
BUSS FUSEHOLDER
Need more? Email Us
ECAD model for HPN
Eaton Bussmann
FUSE BLOCK CART
Need more? Email Us
ECAD model for SB3L-S
Eaton Bussmann
MFH,1000V,4P, Ind, Hex
Need more? Email Us
ECAD model for CHM4DCIU-H
Eaton Bussmann
FUSE HLDR 22X58 3POLE
Need more? Email Us
ECAD model for CH223DU
Eaton Bussmann
FUSE BLK, H 600V 60A 1P
Need more? Email Us
ECAD model for HM60060-1CHR
Eaton Bussmann
FUSE HOLDR CART 1000V 1A IN LINE
Need more? Email Us
ECAD model for HPV-DV-1A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention