EN
  • EN
  • DE

A29L004UX-70F

Part No A29L004UX-70F
Manufacturer Amic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042073-A29L004UX-70F
Categories OEM Parts(A-B)
Manufacturer Amic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A29L004UX-70F CAD Model

Description

The A29L004UX-70F is a 4M-bit CMOS Flash Memory organized as 512K x 8 manufactured by Amic. It is a non-volatile memory device used to store data and program code in various electronic systems. The '70' likely refers to an access time of 70ns, and 'F' could indicate a specific feature or package variant.

Applications

  • Embedded Systems: Stores firmware, configuration settings, and application code within microcontrollers and embedded processors.
  • Consumer Electronics: Integrated into devices such as digital cameras, MP3 players, and set-top boxes for data and code storage.
  • Networking Equipment: Used in routers, switches, and modems to store operating systems and network configurations.
  • Industrial Automation: Found in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) to store control algorithms and system parameters.
  • Computer Peripherals: Integrated into storage devices like USB drives and memory cards.

Features

  • 4M-bit Capacity: Offers a storage capacity of 4 megabits (512K x 8).
  • CMOS Technology: Employs CMOS technology for low power consumption and high performance.
  • Fast Access Time: Provides a fast read access time for efficient data retrieval, indicated by the 70ns.
  • Single Power Supply: Operates on a single voltage supply for simplified system integration.
  • Sector Erase: Supports sector erase capability, allowing for selective erasure of memory blocks.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • Low Power Consumption: Reduces energy consumption in portable and battery-powered devices.
  • Fast Read Operations: Enables quick retrieval of data and code execution.
  • Simplified Integration: Facilitates system design and reduces overall complexity.
  • Efficient Data Management: Allows for flexible and efficient storage and manipulation of data.

Additional Details

The A29L004UX-70F is typically available in surface-mount packages such as TSOP (Thin Small Outline Package). Key specifications include:

  • Supply Voltage: The required operating voltage.
  • Operating Temperature: The range of temperatures within which the device operates reliably.
  • Erase/Program Cycles: The number of times the memory can be erased and programmed before performance degrades.
  • Data Retention: The length of time data can be stored without being refreshed.
  • Package Type: The specific package style, such as TSOP48.

For accurate and detailed technical specifications, including electrical characteristics, timing diagrams, and package dimensions, refer to the manufacturer's datasheet. Correct handling and application of the device are important for optimal performance and long-term reliability.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess