EN
  • EN
  • DE

AME8818AEET150Z

Part No AME8818AEET150Z
Manufacturer Ametherm
Catalog Hard To Find
Description Low Dropout 300mA CMOS Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ametherm
Win Source Part Number 1144414-AME8818AEET150Z
Manufacturer Homepage www.ametherm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AME8818AEET150Z CAD Model

Description

The AME8818AEET150Z is a low-dropout (LDO) linear regulator manufactured by Ametherm. This regulator is designed to provide a stable and regulated 1.5V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the output voltage. Ametherm is known for its reliable power management solutions, and the AME8818 series is used in various electronic devices to ensure stable power delivery.

Applications

  • Portable Devices: Powering microcontrollers, sensors, and other low-voltage components in smartphones, tablets, and wearables.
  • Battery-Powered Equipment: Providing a regulated voltage source in battery-powered devices to ensure consistent performance as the battery discharges.
  • Microcontroller Power: Supplying a stable 1.5V to microcontrollers in embedded systems.
  • Sensor Power: Regulating the voltage for sensors in IoT devices and industrial applications.
  • Wireless Modules: Powering RF transceivers and other wireless communication modules.

Features

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage, maximizing battery life in portable applications.
  • Fixed Output Voltage: Provides a stable and accurate 1.5V output.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current draw.
  • Thermal Shutdown: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Stable Performance: Provides a stable and regulated voltage to connected circuits, ensuring consistent performance.
  • Enhanced Reliability: Protection features prevent damage from overcurrent and overheating, increasing the reliability of the regulator and connected components.
  • Simplified Design: Requires minimal external components, simplifying circuit design.
  • Compact Size: Small package size allows for easy integration into space-constrained designs.

Additional Details

The AME8818AEET150Z operates with a specific input voltage range, typically a few volts above the 1.5V output. Key electrical characteristics include the dropout voltage, quiescent current, and output voltage accuracy, all detailed in the datasheet. Additionally, Ametherm specifies the regulator's stability with various capacitor types and values, which is critical for optimizing performance. It's crucial to refer to the datasheet for specific thermal resistance values and derating curves to ensure the regulator is operated within its safe temperature limits. The package type and pin configuration are also detailed in the datasheet. Utilizing proper PCB layout techniques, such as incorporating ground planes and short traces, is essential for minimizing noise and ensuring optimal performance. The 'Z' suffix usually indicates a specific packaging option or tape and reel configuration. Consider using input and output bypass capacitors close to the regulator pins to improve transient response and reduce noise.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
RF Micro Devices
Lowest to $2.8390
Lattice Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Panasonic
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1582 $58.5340
890+ $0.1298 $115.5220
1,380+ $0.1258 $173.6040
1,900+ $0.1217 $231.2300
2,460+ $0.1176 $289.2960
3,290+ $0.1055 $347.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess