EN
  • EN
  • DE

ATC600S2R4BT250XT

Part No ATC600S2R4BT250XT
Manufacturer American Technical Ceramics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974836-ATC600S2R4BT250XT
Categories OEM Parts(A-B)
Manufacturer American Technical Ceramics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATC600S2R4BT250XT CAD Model

Description

The ATC600S2R4BT250XT is a high-performance, single-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). This capacitor is specifically designed for critical applications requiring high Q, low ESR (Equivalent Series Resistance), and stable performance over a wide range of frequencies and temperatures. It is often used in RF (Radio Frequency) and microwave circuits where precision and reliability are paramount.

Applications:

  • RF power amplifiers
  • Low Noise Amplifiers (LNAs)
  • Filter networks
  • Matching networks
  • Bypass and decoupling applications in high-frequency circuits
  • Timing and tuning circuits

Features:

  • Ultra-high Q
  • Low ESR (Equivalent Series Resistance)
  • High Self-Resonant Frequency (SRF)
  • Stable performance over temperature
  • RoHS compliant
  • Available in various case sizes and termination styles

Benefits:

  • Improved Circuit Performance: High Q and low ESR minimize losses in RF and microwave circuits, leading to improved efficiency and signal integrity.
  • Stable Operation: Consistent performance over a wide temperature range ensures reliable operation in demanding environments.
  • High Reliability: ATC's reputation for quality ensures a dependable component with a long lifespan.
  • Design Flexibility: Available in various case sizes and termination styles to accommodate different circuit layouts.
  • Reduced Noise: Effective bypass and decoupling capabilities minimize unwanted noise and interference in sensitive circuits.

Additional Details:

The ATC600S2R4BT250XT typically has a capacitance value in the picofarad range. The specific capacitance value, voltage rating, and tolerance are indicated in the part number. It is designed for surface mount applications. ATC provides detailed datasheets with comprehensive electrical characteristics, including Q factor, ESR, SRF, and temperature coefficient of capacitance. The capacitor's construction utilizes high-quality ceramic materials to achieve its superior performance. Proper handling and soldering techniques are essential to ensure the capacitor's integrity during assembly. The ATC600S series is known for its robust construction and ability to withstand harsh environmental conditions. These capacitors are widely used in telecommunications, aerospace, and defense applications where performance and reliability are critical.

You May Also Be Interested in

Intel
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess