The TD62381FNG is a high-voltage, high-current source driver array integrated circuit manufactured by Toshiba Semiconductor and Storage. It's primarily designed for driving inductive loads like relays, solenoids, and stepper motors. The device includes integrated clamping diodes to protect the outputs from voltage transients generated during the switching of inductive loads.
Applications
- Relay drivers
- Solenoid drivers
- Stepper motor drivers
- LED display drivers
- Logic buffers
- Power drivers
Features
- High output voltage: 50 V
- High output current: 500 mA per channel
- Built-in clamping diodes for inductive load protection
- Input compatible with TTL and 5 V CMOS logic
- Low saturation voltage
- Multiple independent driver channels
Benefits
- Provides a robust interface between low-voltage logic and high-voltage/high-current loads.
- Simplifies circuit design by integrating clamping diodes, reducing external component count.
- Saves board space and reduces overall system cost.
- Ensures reliable operation when driving inductive loads.
- Facilitates easy interfacing with various logic circuits.
Additional Details
The TD62381FNG contains multiple independent source driver channels. Each channel incorporates an input, an output, and a clamping diode connected between the output and the supply voltage. These diodes are critical for suppressing voltage spikes caused by inductive loads during switching operations. The device is designed for compatibility with both TTL and 5V CMOS logic levels, making it versatile for different control circuit applications. The low saturation voltage helps ensure efficient power delivery to the load while minimizing power dissipation. The TD62381FNG is typically available in a surface mount package like a SOL (Small Outline Large) package. The operating temperature range typically spans from -40°C to +85°C.